location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 85Mbps Powerline Ethernet Switch KIT 85 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85Mbps Powerline Ethernet Switch KIT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XEB1004-100GRS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR 85Mbps Powerline Ethernet Switch KIT 85 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - RJ-45
  • - 85 Mbit/s
Long product name NETGEAR 85Mbps Powerline Ethernet Switch KIT 85 Mbit/s :
The short editorial description of NETGEAR 85Mbps Powerline Ethernet Switch KIT 85 Mbit/s

85Mbps Powerline Ethernet Switch KIT
More>>>
NETGEAR 85Mbps Powerline Ethernet Switch KIT 85 Mbit/s:
The official marketing text of NETGEAR 85Mbps Powerline Ethernet Switch KIT 85 Mbit/s as supplied by the manufacturer

- Turns any electrical power outlet into 4 Ethernet network connections.

- Delivers fast 85 Mbps speed.

- For use with both wired and wireless routers and gateways.

Short summary description NETGEAR 85Mbps Powerline Ethernet Switch KIT 85 Mbit/s:
This short summary of the NETGEAR 85Mbps Powerline Ethernet Switch KIT 85 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 85Mbps Powerline Ethernet Switch KIT, Wired, RJ-45, 85 Mbit/s

Long summary description NETGEAR 85Mbps Powerline Ethernet Switch KIT 85 Mbit/s:
This is an auto-generated long summary of NETGEAR 85Mbps Powerline Ethernet Switch KIT 85 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR 85Mbps Powerline Ethernet Switch KIT. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 85 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Network
Maximum data transfer rate *
85 Mbit/s
Design
Internal *
No
Safety
UL
Design
Electromagnetic compatibility
FCC 15 B
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Power requirements
100-240V, 50-60 Hz
Ports quantity
2
Brand Image Article code product Stock Price from
NETGEAR 85 Mbps Powerline Adapter Set 85 Mbit/s NETGEAR 85 Mbps Powerline Adapter Set 85 Mbit/s
(show image)
XETB1001-100GRS 85 Mbps Powerline Adapter Set 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XETB1001 85 Mbit/s NETGEAR XETB1001 85 Mbit/s
(show image)
XETB1001-100PES XETB1001 0.00
(excl. VAT)
0 (incl. VAT)