NETGEAR logo

NETGEAR XETB10GM modem

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128789
Info modified on:
07 Oct 2024, 16:00:58
Guarantee:
1 year.
Long product name NETGEAR XETB10GM modem:

XBOX 360 Internet Connection Kit XETB10GM

NETGEAR XETB10GM modem:

- Play with and against your friends on Xbox Live
- Works for online PS2, PS3 and PC Gaming
- Plug and Play—no CD required
- Speed: Up to 85 Mbps
- One (1) 85 Mbps† Powerline port each
- One (1) 10/100 Mbps Ethernet port each
- Up to 5000 square foot home

Short summary description NETGEAR XETB10GM modem:

NETGEAR XETB10GM, Windows 7, Vista, XP, 6.35 oz (180 g), 2.83" (72 mm), 1.57" (40 mm), 3.86" (98 mm)

Long summary description NETGEAR XETB10GM modem:

NETGEAR XETB10GM. Compatible operating systems: Windows 7, Vista, XP. Weight: 6.35 oz (180 g), Depth: 2.83" (72 mm), Height: 1.57" (40 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.