location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N844-10M-12-P InfiniBand/fibre optic cable 396.1" (10.1 m) MTP Black, Turquoise

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N844-10M-12-P MTP/MPO Patch Cable with Push/Pull Tabs, 12 Fiber, 40GbE, 40GBASE-SR4, OM3 Plenum-Rated - Aqua, 10M (33 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N844-10M-12-P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332173751 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 02:02:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N844-10M-12-P InfiniBand/fibre optic cable 396.1" (10.1 m) MTP Black, Turquoise
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hi-density MTP/MPO 12-fiber connectors for reduced cabling
  • - Push/Pull tab connectors offer maximum accessibility in high density installations; install / remove with one hand
  • - OM3 rated 50/125 Multimode
  • - Supports to 40GbE speeds
Guarantee: Lifetime limited
Long product name Tripp Lite N844-10M-12-P InfiniBand/fibre optic cable 396.1" (10.1 m) MTP Black, Turquoise :
The short editorial description of Tripp Lite N844-10M-12-P InfiniBand/fibre optic cable 396.1" (10.1 m) MTP Black, Turquoise

MTP/MPO Patch Cable with Push/Pull Tabs, 12 Fiber, 40GbE, 40GBASE-SR4, OM3 Plenum-Rated - Aqua, 10M (33 ft.)
More>>>
Tripp Lite N844-10M-12-P InfiniBand/fibre optic cable 396.1" (10.1 m) MTP Black, Turquoise:
The official marketing text of Tripp Lite N844-10M-12-P InfiniBand/fibre optic cable 396.1" (10.1 m) MTP Black, Turquoise as supplied by the manufacturer

MTP / MPO Push-Pull Connectors for Quick Fiber Optic connections
Push/Pull tab connectors offer maximum accessibility in high density installations; install / remove with one hand
12 times the density of SC style connectors
High Density design cuts down on installation costs
50/125 OM3 Rated Multimode Fiber, 850nm
Plenum rated jacket
Unique cable ID label for Quality Control and Traceability
Each cable 100% tested for low insertion loss and back reflection
Test data supplied with each cable
Custom lengths available

Short summary description Tripp Lite N844-10M-12-P InfiniBand/fibre optic cable 396.1" (10.1 m) MTP Black, Turquoise:
This short summary of the Tripp Lite N844-10M-12-P InfiniBand/fibre optic cable 396.1" (10.1 m) MTP Black, Turquoise data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N844-10M-12-P, 396.1" (10.1 m), OM3, MTP, MTP

Long summary description Tripp Lite N844-10M-12-P InfiniBand/fibre optic cable 396.1" (10.1 m) MTP Black, Turquoise:
This is an auto-generated long summary of Tripp Lite N844-10M-12-P InfiniBand/fibre optic cable 396.1" (10.1 m) MTP Black, Turquoise based on the first three specs of the first five spec groups.

Tripp Lite N844-10M-12-P. Cable length: 396.1" (10.1 m), Fiber optic type: OM3, Connector 1: MTP, Connector 2: MTP, Core diameter: 50 µm

Features
Cable length *
396.1" (10.1 m)
Fiber optic type
OM3
Connector 1 *
MTP
Connector 2 *
MTP
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Black, Turquoise
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Wavelengths supported
850 nm
Data transfer rate
40 Gbit/s
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332173758
Compliance certificates
RoHS
Packaging data
Package width
9" (228.6 mm)
Package depth
0.5" (12.7 mm)
Package height
7" (177.8 mm)
Package weight
3.17 oz (90 g)
Logistics data
Master (outer) case width
5.9" (149.9 mm)
Harmonized System (HS) code
8544.70.0000
Master (outer) case length
6.1" (154.9 mm)
Master (outer) case height
7.3" (185.4 mm)
Master (outer) case weight
2.2 lbs (1 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N28F-30M-AQ InfiniBand/fibre optic cable 1181.1" (30 m) QSFP+ OFNP Aqua color Tripp Lite N28F-30M-AQ InfiniBand/fibre optic cable 1181.1" (30 m) QSFP+ OFNP Aqua color
(show image)
N28F-30M-AQ N28F-30M-AQ QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 30M (98.42 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N28F-20M-AQ InfiniBand/fibre optic cable 787.4" (20 m) QSFP+ OFNP Aqua color Tripp Lite N28F-20M-AQ InfiniBand/fibre optic cable 787.4" (20 m) QSFP+ OFNP Aqua color
(show image)
N28F-20M-AQ N28F-20M-AQ QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 20M (65.61 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N28F-15M-AQ InfiniBand/fibre optic cable 590.6" (15 m) QSFP+ OFNP Aqua color Tripp Lite N28F-15M-AQ InfiniBand/fibre optic cable 590.6" (15 m) QSFP+ OFNP Aqua color
(show image)
N28F-15M-AQ N28F-15M-AQ QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 15 m (49.2 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N28F-10M-AQ InfiniBand/fibre optic cable 393.7" (10 m) QSFP+ OFNP Aqua color Tripp Lite N28F-10M-AQ InfiniBand/fibre optic cable 393.7" (10 m) QSFP+ OFNP Aqua color
(show image)
N28F-10M-AQ N28F-10M-AQ QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 10M (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N28F-03M-AQ InfiniBand/fibre optic cable 118.1" (3 m) QSFP+ OFNP Aqua color Tripp Lite N28F-03M-AQ InfiniBand/fibre optic cable 118.1" (3 m) QSFP+ OFNP Aqua color
(show image)
N28F-03M-AQ N28F-03M-AQ QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 3M (9.84 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N28F-02M-AQ InfiniBand/fibre optic cable 78.7" (2 m) QSFP+ OFNP Aqua color Tripp Lite N28F-02M-AQ InfiniBand/fibre optic cable 78.7" (2 m) QSFP+ OFNP Aqua color
(show image)
N28F-02M-AQ N28F-02M-AQ QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 2M (6.56 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N28F-05M-AQ InfiniBand/fibre optic cable 196.9" (5 m) QSFP+ OFNP Aqua color Tripp Lite N28F-05M-AQ InfiniBand/fibre optic cable 196.9" (5 m) QSFP+ OFNP Aqua color
(show image)
N28F-05M-AQ N28F-05M-AQ QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 5M (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N28F-01M-AQ InfiniBand/fibre optic cable 39.4" (1 m) QSFP+ OFNP Aqua color Tripp Lite N28F-01M-AQ InfiniBand/fibre optic cable 39.4" (1 m) QSFP+ OFNP Aqua color
(show image)
N28F-01M-AQ N28F-01M-AQ QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 1M (3.28 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-61M-3X8-AP InfiniBand/fibre optic cable 2401.6" (61 m) MTP OFNP Yellow Tripp Lite N392-61M-3X8-AP InfiniBand/fibre optic cable 2401.6" (61 m) MTP OFNP Yellow
(show image)
N392-61M-3X8-AP N392-61M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 61 m (200 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-45M-3X8-AP InfiniBand/fibre optic cable 1771.7" (45 m) MTP OFNP Yellow Tripp Lite N392-45M-3X8-AP InfiniBand/fibre optic cable 1771.7" (45 m) MTP OFNP Yellow
(show image)
N392-45M-3X8-AP N392-45M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 45 m (147 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)