location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite A050-000-KJ keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A050-000-KJ Audio Keystone Jack, Snap-in Insert Module (R,W F/F)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A050-000-KJ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332173164 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:20:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite A050-000-KJ keystone module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2-piece Keystone kit with Red / White Audio
  • - Snaps into most universal keystone style wall plates
  • - Color-coded red and white for quick identification
Guarantee: Lifetime limited
Long product name Tripp Lite A050-000-KJ keystone module :
The short editorial description of Tripp Lite A050-000-KJ keystone module

Audio Keystone Jack, Snap-in Insert Module (R,W F/F)
More>>>
Tripp Lite A050-000-KJ keystone module:
The official marketing text of Tripp Lite A050-000-KJ keystone module as supplied by the manufacturer

This two-piece Red/White Audio Keystone Kit consists of two color-coded (Red, White) RCA couplers, which snap into most universal keystone wall plates, including N042-Series plates. Feed-through couplers accept male RCA audio cable ends, which allow for fast and easy audio wiring.

Short summary description Tripp Lite A050-000-KJ keystone module:
This short summary of the Tripp Lite A050-000-KJ keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite A050-000-KJ, Red, White, RCA, RCA, 4" (101.6 mm), 0.5" (12.7 mm), 5" (127 mm)

Long summary description Tripp Lite A050-000-KJ keystone module:
This is an auto-generated long summary of Tripp Lite A050-000-KJ keystone module based on the first three specs of the first five spec groups.

Tripp Lite A050-000-KJ. Product color: Red, White, Connector 1: RCA, Connector 2: RCA. Package width: 4" (101.6 mm), Package depth: 0.5" (12.7 mm), Package height: 5" (127 mm). Country of origin: China, Master (outer) case width: 8" (203.2 mm), Master (outer) case length: 1" (25.4 mm)

Features
Product color *
Red, White
Connector 1 *
RCA
Connector 2 *
RCA
Packaging data
Package width
4" (101.6 mm)
Package depth
0.5" (12.7 mm)
Package height
5" (127 mm)
Package weight
1.06 oz (30 g)
Logistics data
Country of origin
China
Master (outer) case width
8" (203.2 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
10" (254 mm)
Master (outer) case weight
10.2 oz (290 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332173161
Brand Image Article code product Stock Price from
Tripp Lite A008-000-KJ keystone module Tripp Lite A008-000-KJ keystone module
(show image)
A008-000-KJ A008-000-KJ Component Video Keystone Snap-In Module Kit ( R, G, B ) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)