location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Choice Paper-500 sht/A4/210 X 297 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Choice Paper-500 sht/A4/210 X 297 mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP812
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 07:47:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Premium Choice Paper-500 sht/A4/210 X 297 mm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser/Inkjet printing
  • - A4 (210x297 mm)
  • - 100 g/m²
  • - Finish type: Matt
  • - 500 sheets
  • - White
Guarantee: This HP product is backed by warranty and through HP Customer Care service and support.
Long product name HP Premium Choice Paper-500 sht/A4/210 X 297 mm :
The short editorial description of HP Premium Choice Paper-500 sht/A4/210 X 297 mm

Premium Choice Paper-500 sht/A4/210 X 297 mm
More>>>
HP Premium Choice Paper-500 sht/A4/210 X 297 mm:
The official marketing text of HP Premium Choice Paper-500 sht/A4/210 X 297 mm as supplied by the manufacturer

Short summary description HP Premium Choice Paper-500 sht/A4/210 X 297 mm:
This short summary of the HP Premium Choice Paper-500 sht/A4/210 X 297 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Choice Paper-500 sht/A4/210 X 297 mm, Laser/Inkjet printing, A4 (210x297 mm), Matt, 500 sheets, 100 g/m², White

Long summary description HP Premium Choice Paper-500 sht/A4/210 X 297 mm:
This is an auto-generated long summary of HP Premium Choice Paper-500 sht/A4/210 X 297 mm based on the first three specs of the first five spec groups.

HP Premium Choice Paper-500 sht/A4/210 X 297 mm. Recommended usage: Laser/Inkjet printing, Paper size: A4 (210x297 mm), Finish type: Matt. Quantity per master (outer) case: 5 pc(s). Quantity per pallet: 200 pc(s)

Features
Recommended usage *
Laser/Inkjet printing
Paper size *
A4 (210x297 mm)
Finish type *
Matt
Sheets per pack *
500 sheets
Colored paper *
No
Product color
White
Media weight *
100 g/m²
HP segment
Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
5 - 95%
Logistics data
Quantity per master (outer) case
5 pc(s)
Other features
Quantity per pallet
200 pc(s)
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)