location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-H6000III MICR USB Black label printer Color 200 mm/sec Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-H6000III (034BA): USB+DMD, w/o PS, EDG, MICR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C625034BA
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-H6000III MICR USB Black label printer Color 200 mm/sec Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color
  • - Print speed: 200 mm/sec
  • - Built-in barcodes: PDF417, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - 12.8 lbs (5.8 kg)
Long product name Epson TM-H6000III MICR USB Black label printer Color 200 mm/sec Wired :
The short editorial description of Epson TM-H6000III MICR USB Black label printer Color 200 mm/sec Wired

Epson TM-H6000III
More>>>
Epson TM-H6000III MICR USB Black label printer Color 200 mm/sec Wired:
The official marketing text of Epson TM-H6000III MICR USB Black label printer Color 200 mm/sec Wired as supplied by the manufacturer

SLIP+IMPACT HYBRID PACKAGED PRINTER * MICR; UB-U02III; Epson Dark Grey (EDG); no Power Supply

Short summary description Epson TM-H6000III MICR USB Black label printer Color 200 mm/sec Wired:
This short summary of the Epson TM-H6000III MICR USB Black label printer Color 200 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-H6000III MICR USB Black, 200 mm/sec, Wired

Long summary description Epson TM-H6000III MICR USB Black label printer Color 200 mm/sec Wired:
This is an auto-generated long summary of Epson TM-H6000III MICR USB Black label printer Color 200 mm/sec Wired based on the first three specs of the first five spec groups.

Epson TM-H6000III MICR USB Black. Print speed: 200 mm/sec. Supported paper width: 79 mm. Connectivity technology: Wired

Printing
Color *
Yes
Print speed *
200 mm/sec
Print speed
63 lpm
Paper handling
Media thickness
0.06 - 0.09 mm
Supported paper width
79 mm
Ports & interfaces
Connectivity technology *
Wired
USB 1.1 ports quantity
1
Standard interfaces
USB
Performance
Built-in barcodes
PDF417, UPC-A, UPC-E
Character pitch
20 cpi
Certification
VCC1, FCC class A, CE
Weight & dimensions
Weight
12.8 lbs (5.8 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
11.2" (285 mm)
Packaging data
Package depth
15" (382 mm)
Package height
12" (305 mm)
Package weight
14.6 lbs (6.6 kg)
Logistics data
Quantity per pallet layer
8 pc(s)
Quantity per pallet layer (UK)
10 pc(s)
Quantity per pallet (UK)
50 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
65.9" (167.5 cm)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
65.9" (167.5 cm)
Quantity per pallet
40 pc(s)
Other features
Dimensions (WxDxH)
7.32 x 11.7 x 7.28" (186 x 298 x 185 mm)
Compatibility
PS-180
Safety
UL/C-UL/TÜV/EN 60950
Country of origin
China