location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson UB-S01 interface cards/adapter Internal Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UB-S01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C823361 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946070674
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2023 10:31:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson UB-S01 interface cards/adapter Internal Serial
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: Serial
  • - Output interface: Serial
Long product name Epson UB-S01 interface cards/adapter Internal Serial :
The short editorial description of Epson UB-S01 interface cards/adapter Internal Serial

UB-S01
More>>>
Epson UB-S01 interface cards/adapter Internal Serial:
The official marketing text of Epson UB-S01 interface cards/adapter Internal Serial as supplied by the manufacturer

Serial Interface Board

Short summary description Epson UB-S01 interface cards/adapter Internal Serial:
This short summary of the Epson UB-S01 interface cards/adapter Internal Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Epson UB-S01, Serial, Serial, RS-232, China, 1 pc(s), 3.15" (80 mm)

Long summary description Epson UB-S01 interface cards/adapter Internal Serial:
This is an auto-generated long summary of Epson UB-S01 interface cards/adapter Internal Serial based on the first three specs of the first five spec groups.

Epson UB-S01. Host interface: Serial, Output interface: Serial, Serial interface type: RS-232. Country of origin: China. Quantity per pack: 1 pc(s), Package width: 3.15" (80 mm), Package depth: 3.94" (100 mm). Quantity per pallet: 2400 pc(s), Quantity per pallet layer: 120 pc(s)

Ports & interfaces
Host interface *
Serial
Output interface *
Serial
Serial interface type
RS-232
Design
Internal *
Yes
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
3.15" (80 mm)
Package depth
3.94" (100 mm)
Package height
1.38" (35 mm)
Logistics data
Harmonized System (HS) code
84733020
Quantity per pallet
2400 pc(s)
Quantity per pallet layer
120 pc(s)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)