location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTB7530D/12 home cinema system 5.1 channels 1000 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5.1 Home theatre HTB7530D/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB7530D/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581644819
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Philips HTB7530D/12 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTB7530D/12 home cinema system 5.1 channels 1000 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3D Blu-ray
  • - dock iPod/iPhone
Long product name Philips HTB7530D/12 home cinema system 5.1 channels 1000 W 3D Black :
The short editorial description of Philips HTB7530D/12 home cinema system 5.1 channels 1000 W 3D Black

5.1 Home theater with 3D Angled speakers - 3D Blu-ray dock iPod/iPhone
More>>>
Philips HTB7530D/12 home cinema system 5.1 channels 1000 W 3D Black:
The official marketing text of Philips HTB7530D/12 home cinema system 5.1 channels 1000 W 3D Black as supplied by the manufacturer

Enjoy powerful home cinema with 3D Angled Speakers
Obsessed with sound

Maximize your home cinema sound experience with dynamic 3Directional Angled
Speakers! Play all your favorite entertainment content including 3D Blu-ray on this
innovative Philips 7000 series home theater system.
Great listening experience
- 1000W RMS power delivers great sound for movies and music
- 3D Angled Speakers disperse sound evenly around the room
- DynamicSurround for a more immersive surround experience
Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- CinemaPerfect HD for clearer and sharper video playback
- Dock included for convenient playback from your iPod/iPhone
- Smart TV Plus to enjoy online services & multimedia on TV
- Built-in WiFi to enjoy your connected media wirelessly
- SkypeTM ready to make high quality video call easily
- Instant 2D to 3D conversion for a lifelike movie experience
- Internet radio to enjoy the world of online radio channels
- Turn your Smartphone into a remote for Philips AV products

Short summary description Philips HTB7530D/12 home cinema system 5.1 channels 1000 W 3D Black:
This short summary of the Philips HTB7530D/12 home cinema system 5.1 channels 1000 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTB7530D/12, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, ASF, AVI, DIVX, FLV, MKV, MP4, MPEG, 5.1 channels, 1000 W

Long summary description Philips HTB7530D/12 home cinema system 5.1 channels 1000 W 3D Black:
This is an auto-generated long summary of Philips HTB7530D/12 home cinema system 5.1 channels 1000 W 3D Black based on the first three specs of the first five spec groups.

Philips HTB7530D/12. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: ASF, AVI, DIVX, FLV, MKV, MP4, MPEG. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω, Center speaker woofer diameter (imperial): 5". Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 5 Ω, Satellite speaker woofer diameter (imperial): 6"

Dock included for iPod/iPhone
Dock included for iPod/iPhone

Use the docking station for your iPod and iPhone, and enjoy music from your iPod and iPhone on the home theatre system.

3D Angled speakers
3D Angled speakers

3D Angled Speakers feature angled drivers to deliver sound not only towards the front but also to the sides, creating a wider sweet spot so you can enjoy more immersive and cinematic surround sound.

CinemaPerfect HD
CinemaPerfect HD

Philips' CinemaPerfect HD engine offers a new standard in clear and sharp video playback. This intelligent engine reduces noise and sharpens images to bring you higher quality video images than previously seen. Video noise reduction and super scaling work to reduce the noise that is produced when video is compressed into MPEG format. With improved colour processing, the engine produces sharp, deep images on screen.

Full HD 3D Blu-ray
Full HD 3D Blu-ray

Be enthralled by 3D movies in your own living room on a Full HD 3D TV. Active 3D uses the latest generation of fast switching displays for real life depth and realism in full 1080 x 1920 HD resolution. Watching these images through special glasses with right and left lenses that are timed to open and close in synchrony with alternating images creates the full HD 3D viewing experience in your home cinema. Premium 3D movie releases on Blu-ray offer a wide, high-quality selection of content. Blu-ray also delivers uncompressed surround sound for an unbelievably real audio experience.

Instant 2D to 3D conversion
Instant 2D to 3D conversion

Enjoy 3D movie excitement in your home using your existing 2D movie collection. Instant 3D conversion uses the latest digital technology to analyse 2D video content to distinguish between foreground and background objects. This detail generates a depth map that converts normal 2D video formats into exciting 3D. Along with your compatible 3D TV, you are now ready to experience full HD 3D.

Skype™ ready
Skype™ ready

Add a new dimension to your calls and contact your friends and relatives as if you are there with them. Simply plug in a selected* Skype™ camera to your home theatre or Blu-ray player and enjoy HD video and excellent sound quality from the comfort of your sofa. Use your familiar list of Skype™ contacts from your current Skype™ account and start calling! Skype™ camera is sold seperately.

DynamicSurround
DynamicSurround

DynamicSurround employs highly advanced sound algorithms that faithfully replicate the sonic characteristics of the ideal full surround environment. This rewards listeners with an immersive, 7.1 system listening experience and by making the most of fewer speakers, the user's rooms are spared the clutter that comes with a 7.1 system — without sacrificing the surround sound experience.

Smart TV Plus
Smart TV Plus

Philips home theatre and Blu-ray player with Smart TV Plus offer you an array of enhanced features, including Net TV, SimplyShare and MyRemote. Net TV brings a wide range of online information and entertainment to your TV for services like video-on-demand. With SimplyShare, you can access photos, music and movies stored on your PC from the comfort of your couch. You can also use your smartphone/tablet to control your home theatre via Philips MyRemote app.

Internet radio
Internet radio

Internet radio is an audio broadcasting service that is transmitted via the Internet. Some Internet stations are affiliated with a traditional (terrestrial) radio station or network while others are Internet-only radio stations, which are independent and devote their broadcasts only to the World Wide Web. With Internet Radio, you can enjoy access to online radio stations from anywhere in the world and listen to a wide variety of genres, news, sport and entertainment updates, or connect to favourite or niche stations.

Philips MyRemote
Philips MyRemote

The Philips MyRemote app lets you use your smartphone or tablet as a remote to control Philips AV products that are connected to your home Wi-Fi network, giving you instant control from anywhere in your home. It also comes with useful functions such as SimplyShare to connect and stream all entertainment wirelessly; MySound to customise your listening preferences; and SurroundMe to calibrate the best surround sound.

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats
SVCD, VCD
Video
3D *
Yes
Video formats supported *
ASF, AVI, DIVX, FLV, MKV, MP4, MPEG
Progressive scan
Yes
Video upscaling
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio
Total Harmonic Distortion (THD)
30%
Audio formats supported
AAC, FLAC, MP3, OGG, WAV, WMA
Equalizer
Yes
Sound enhancement technology
Yes
MP3 bit rates
32 - 320 Kbit/s
Radio
FM radio *
Yes
Radio Data System (RDS)
Yes
Center speaker
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
3 Ω
Center speaker woofer diameter (imperial)
5"
Satellite speakers
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
5 Ω
Satellite speaker woofer diameter (imperial)
6"
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer driver diameter (imperial)
6.5"
Subwoofer
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
3 Ω
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ports & interfaces
HDMI in
2
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
Composite video out
1
FM antenna
Yes
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Ethernet LAN (RJ-45) ports
1
HDMI version
1.4
Power
Power consumption (typical)
105 W
Power consumption (standby)
0.25 W
AC input frequency
50 Hz
AC input voltage
220-240 V
Packaging data
Package weight
32.4 lbs (14.7 kg)
Package dimensions (WxDxH)
21.9 x 16.7 x 15.2" (555 x 423 x 385 mm)
Packaging content
Additional accessories
2 x AAA Batteries, DCK3061 iPod/iPhone dock, FM antenna, Power cord, Quick start guide, Remote Control, Safety & Legal Leaflet, Trademarks Sheet, World Wide Warranty leaflet
Manual
Yes
Other features
Apple docking compatibility
iPhone, iPod
Built-in HDD
No
TV tuner integrated
No
Picture enhancement
Rotate, Slideshow with music playback, Zoom
Technical details
Product color *
Black
Karaoke *
No
EasyLink
21:9 format subtitle support, Audio Return Channel, Automatic audio input mapping, Dynamic Lipsync, One touch play, One touch standby, Remote Control-Passthrough
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:58:07
Uk has collected 2 expert reviews for Philips 5.1 Home theatre HTB7530D/12 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Brand Image Article code product Stock Price from
Philips HTB3580/40 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3580/40 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3580/40 5.1 3D Blu-ray Home theater HTB3580/40
Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3540/94 HTB3540/94