location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UT750UL power supply unit 750 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UT750UL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UT750UL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332124401 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:58:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Tripp Lite UT750UL power supply unit 750 W Silver :
The short editorial description of Tripp Lite UT750UL power supply unit 750 W Silver

PowerVerter 750W Utility/Work Truck Inverter with 2 Outlets
More>>>
Tripp Lite UT750UL power supply unit 750 W Silver:
The official marketing text of Tripp Lite UT750UL power supply unit 750 W Silver as supplied by the manufacturer

- 12V DC or 120VAC input; 120VAC output; 2 GFCI protected outlets
- 750 watts continuous, 1125 watts OverPower and 1500 watts
- DoubleBoost inverter output
- 3 stage, 45A / 11A selectable wet / gel / AGM cell battery charger
- Built-in Isobar® premium AC surge protection and Auto Transfer
- Switching option for battery backup / UPS operation
- Meets OSHA requirements

Tripp Lite UT750UL Utility Work Truck Inverter / Charger are the quiet alternative to gas generators with no fumes, fuel or noise. It provides equipment with utility or generator supplied AC electricity filtered through premium ISOBAR surge protection. This DC-to-AC inverter with automatic line to battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged work site applications. Supplies up to 750 watts of continuous 120V AC power from any 12V DC battery or automotive DC source. OverPower inverter output feature temporarily provides up to 150% of the continuous output for 1-60 minutes, and DoubleBoost inverter out put feature delivers up to 200% of continuous output for up to 10 seconds, providing the extra power needed to start heavy-duty tools and motorized equipment. When AC cable is connected to a live wall socket, commercial power passes through to connected equipment and the battery set is recharged via 3 stage selectable 11/45Amp charging system. In UPS mode, the APS system responds to blackouts and voltage fluctuations with a near instantaneous automatic transfer to battery derived AC output. A set of high current DC input terminals is included for simple installation (user supplies batteries and cabling – see owners manual for recommendations). Passes sine wave utility or generator power during battery charging and UPS line power operation, plus efficient PWM sine wave AC output in inverter and UPS backup modes. Reliable large transformer design, with frequency control, powers resistive electronic loads or large inductive motors, compressors and other devices with high current needs on startup. Included is the APSRM4 wired remote power switch with full status LED’s, which provides remote power inverter on/off switching and continuous status information. The UT750UL supports an unlimited amount of runtime with user-supplied batteries.

Short summary description Tripp Lite UT750UL power supply unit 750 W Silver:
This short summary of the Tripp Lite UT750UL power supply unit 750 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UT750UL, 750 W, 120 V, 1500 W, 60 Hz, Over power, Overload, UL 458, CSA

Long summary description Tripp Lite UT750UL power supply unit 750 W Silver:
This is an auto-generated long summary of Tripp Lite UT750UL power supply unit 750 W Silver based on the first three specs of the first five spec groups.

Tripp Lite UT750UL. Total power: 750 W, AC input voltage: 120 V, Peak power: 1500 W. Certification: UL 458, CSA, Country of origin: China. Product color: Silver. Width: 8.75" (222.2 mm), Depth: 9" (228.6 mm), Height: 7" (177.8 mm). Package width: 10.7" (271.8 mm), Package depth: 10.7" (271.8 mm), Package height: 12.6" (320 mm)

Power
Total power *
750 W
Peak power
1500 W
AC input voltage *
120 V
AC input frequency
60 Hz
Power protection features
Over power, Overload
Performance
Certification
UL 458, CSA
Country of origin
China
Design
Product color
Silver
Weight & dimensions
Width
8.75" (222.2 mm)
Depth
9" (228.6 mm)
Height
7" (177.8 mm)
Weight & dimensions
Weight
17.4 lbs (7.89 kg)
Packaging data
Package width
10.7" (271.8 mm)
Package depth
10.7" (271.8 mm)
Package height
12.6" (320 mm)
Package weight
20.2 lbs (9.16 kg)
Logistics data
Master (outer) case width
10.7" (271.8 mm)
Master (outer) case length
10.7" (271.8 mm)
Master (outer) case height
12.6" (320 mm)
Master (outer) case weight
20.2 lbs (9.16 kg)
Harmonized System (HS) code
8504.40.9570
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite HCRK-36 power supply unit 300 W Black Tripp Lite HCRK-36 power supply unit 300 W Black
(show image)
HCRK-36 HCRK-36 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite RV1512UL power supply unit 1500 W Silver Tripp Lite RV1512UL power supply unit 1500 W Silver
(show image)
RV1512UL RV1512UL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)