location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN EA1240 temperature/humidity sensor Temperature & humidity sensor Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Temperature & Humidity Sensor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EA1240 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423775633
Category:
Devices used to measure internal and external temperature and humidity.
Temperature & Humidity Sensors Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ATEN EA1240 temperature/humidity sensor Temperature & humidity sensor Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Measurement range: 0 – 40°C (Temperature); 30 – 80% RH (Humidity)
  • - Measurement accuracy: +/- 1°C (Temperature); +/- 3% RH (Humidity)
  • - Compact design – built in 3 m cable
  • - High sensitivity
  • - Easy operation
Long product name ATEN EA1240 temperature/humidity sensor Temperature & humidity sensor Wired :
The short editorial description of ATEN EA1240 temperature/humidity sensor Temperature & humidity sensor Wired

Temperature & Humidity Sensor
More>>>
ATEN EA1240 temperature/humidity sensor Temperature & humidity sensor Wired:
The official marketing text of ATEN EA1240 temperature/humidity sensor Temperature & humidity sensor Wired as supplied by the manufacturer

For environmental monitoring and management, ATEN provides sensor probes that work in tandem with the Power Distribution Units, which enable you to get readings of temperate and humidity. Environmental conditions can be monitored with alarms according to customizable minimum/maximum thresholds set for temperature and humidity.

*The Sensor is an optional accessory. You can use the ATEN PDU without environmental sensors. However, if you want to have complete energy management of your data center with the full use of ATEN solutions, a sensor installation is required.

Short summary description ATEN EA1240 temperature/humidity sensor Temperature & humidity sensor Wired:
This short summary of the ATEN EA1240 temperature/humidity sensor Temperature & humidity sensor Wired data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN EA1240, 2.82 oz (80 g), 4.33" (110 mm), 6.3" (160 mm), 1.57" (40 mm), 4.23 oz (120 g), 0 - 55 °C

Long summary description ATEN EA1240 temperature/humidity sensor Temperature & humidity sensor Wired:
This is an auto-generated long summary of ATEN EA1240 temperature/humidity sensor Temperature & humidity sensor Wired based on the first three specs of the first five spec groups.

ATEN EA1240. Weight: 2.82 oz (80 g), Package width: 4.33" (110 mm), Package depth: 6.3" (160 mm). Master (outer) case net weight: 3.53 lbs (1.6 kg), Master (outer) case width: 16.5" (420 mm), Master (outer) case length: 9.06" (230 mm)

Technical details
Sensor type *
Temperature & humidity sensor
Connectivity technology
Wired
Standard interfaces
RJ-11
Temperature measuring range *
0 - 40 °C
Humidity measuring range
30 - 80%
Accuracy
1 °C
Accuracy
3%
Cable length
118.1" (3 m)
Material
Plastic
Weight & dimensions
Weight
2.82 oz (80 g)
Package width
4.33" (110 mm)
Package depth
6.3" (160 mm)
Package height
1.57" (40 mm)
Weight & dimensions
Package weight
4.23 oz (120 g)
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 95%
Logistics data
Master (outer) case net weight
3.53 lbs (1.6 kg)
Master (outer) case width
16.5" (420 mm)
Master (outer) case length
9.06" (230 mm)
Master (outer) case height
7.48" (190 mm)
Master (outer) case weight
6.06 lbs (2.75 kg)
Quantity per master (outer) case
20 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)