location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box Fon (Annex B) wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box Fon (Annex B)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001674
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name AVM FRITZ!Box Fon (Annex B) wired router :
The short editorial description of AVM FRITZ!Box Fon (Annex B) wired router

FRITZ!Box FON (Annex B)
More>>>
AVM FRITZ!Box Fon (Annex B) wired router:
The official marketing text of AVM FRITZ!Box Fon (Annex B) wired router as supplied by the manufacturer

FRITZ!Box Fon makes telephoning over the Internet as easy as you'd like it to be: connect your existing telephones; pick up the receiver - that's all! Now you can talk over the Internet with Voice over IP (and you don't need to turn on your PC), or over the conventional phone line. Furthermore, FRITZ!Box Fon puts your PCs on the Internet, with ADSL speed - through an Ethernet or a USB port. And the integrated, TÜV-tested firewall ensures security as you surf the web.

Short summary description AVM FRITZ!Box Fon (Annex B) wired router:
This short summary of the AVM FRITZ!Box Fon (Annex B) wired router data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box Fon (Annex B), 8192 Kbit/s, Ethernet, Fast Ethernet, VoIP, PPPoE, - Ethernet, Fast Ethernet - VoIP, PPPoE - ADSL, ISDN DSS1/ETSI - ITU G.992.1 (G.DMT) Annex B -..., - ADSL - LAN (Ethernet, 10BASE-T/100BASE-TX) - USB, G.711, G.723.1, G.726

Long summary description AVM FRITZ!Box Fon (Annex B) wired router:
This is an auto-generated long summary of AVM FRITZ!Box Fon (Annex B) wired router based on the first three specs of the first five spec groups.

AVM FRITZ!Box Fon (Annex B). Modem speed: 8192 Kbit/s. Data link protocols: Ethernet, Fast Ethernet, Supported network protocols: VoIP, PPPoE, Supported protocols: - Ethernet, Fast Ethernet - VoIP, PPPoE - ADSL, ISDN DSS1/ETSI - ITU G.992.1 (G.DMT) Annex B -.... Minimum system requirements: - ADSL - LAN (Ethernet, 10BASE-T/100BASE-TX) - USB. Data compression: G.711, G.723.1, G.726, Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 6.3 x 4.8 x 1.22" (160 x 122 x 31 mm). I/O ports: 1 x ADSL 1 x FXO ISDN/POTS 2 x FXS FON analoog 1 x Ethernet (10/100 Mbit/s) 1 x USB

DSL features
Modem speed
8192 Kbit/s
Ports & interfaces
I/O ports
1 x ADSL 1 x FXO ISDN/POTS 2 x FXS FON analoog 1 x Ethernet (10/100 Mbit/s) 1 x USB
Protocols
Data link protocols
Ethernet, Fast Ethernet
Supported network protocols
VoIP, PPPoE
Protocols
Supported protocols
- Ethernet, Fast Ethernet - VoIP, PPPoE - ADSL, ISDN DSS1/ETSI - ITU G.992.1 (G.DMT) Annex B - G.711, G.723.1, G.726
Features
Minimum system requirements
- ADSL - LAN (Ethernet, 10BASE-T/100BASE-TX) - USB
Other features
Data compression
G.711, G.723.1, G.726
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
6.3 x 4.8 x 1.22" (160 x 122 x 31 mm)
Compatible operating systems
Microsoft Windows XP, 2000, Me, 98; Linux (SuSE 9.0); Mac OS X 10.3.3 +
Brand Image Article code product Stock Price from
DrayTek

Draytek Vigor V2510V (Annex B) wired router
(show image)
V2510V-B Vigor V2510V (Annex B) 0.00
(excl. VAT)
0 (incl. VAT)
DrayTek

Draytek Vigor V2510V (Annex A) wired router
(show image)
V2510V-A Vigor V2510V (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon (Annex A) wired router AVM FRITZ!Box Fon (Annex A) wired router
(show image)
20001673 FRITZ!Box Fon (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box ADSL Router (Annex A) wired router AVM FRITZ!Box ADSL Router (Annex A) wired router
(show image)
20001657 FRITZ!Box ADSL Router (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)
FRITZ!Box 20001658 wired router FRITZ!Box 20001658 wired router
(show image)
20001658 20001658 0.00
(excl. VAT)
0 (incl. VAT)