location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T Intel® Celeron® 0.25 GB DDR2-SDRAM Intel® GMA 900 PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VKF72UK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T Intel® Celeron® 0.25 GB DDR2-SDRAM Intel® GMA 900 PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 310 W
  • - Intel® Celeron® 2.8 GHz
  • - 0.25 GB DDR2-SDRAM
  • - 40 GB CD-ROM
  • - Intel® GMA 900
Guarantee: Three years parts and labor (system battery: one year).
Long product name Lenovo ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T Intel® Celeron® 0.25 GB DDR2-SDRAM Intel® GMA 900 PC :
The short editorial description of Lenovo ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T Intel® Celeron® 0.25 GB DDR2-SDRAM Intel® GMA 900 PC

ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro Tower
More>>>
Lenovo ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T Intel® Celeron® 0.25 GB DDR2-SDRAM Intel® GMA 900 PC:
The official marketing text of Lenovo ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T Intel® Celeron® 0.25 GB DDR2-SDRAM Intel® GMA 900 PC as supplied by the manufacturer

The ThinkCentre A Series offers great technology and affordable prices, including enhanced multimedia features on select models.

Short summary description Lenovo ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T Intel® Celeron® 0.25 GB DDR2-SDRAM Intel® GMA 900 PC:
This short summary of the Lenovo ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T Intel® Celeron® 0.25 GB DDR2-SDRAM Intel® GMA 900 PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T, 2.8 GHz, Intel® Celeron®, 0.25 GB, DDR2-SDRAM, 40 GB, CD-ROM

Long summary description Lenovo ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T Intel® Celeron® 0.25 GB DDR2-SDRAM Intel® GMA 900 PC:
This is an auto-generated long summary of Lenovo ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T Intel® Celeron® 0.25 GB DDR2-SDRAM Intel® GMA 900 PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T. Processor frequency: 2.8 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: CD-ROM. Discrete graphics card model: Intel® GMA 900. Power supply: 310 W. Chassis type: Desktop. Product type: PC. Weight: 30.9 lbs (14 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
2.8 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
0.25 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
40 GB
Optical drive type *
CD-ROM
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
Intel® GMA 900
Ports & interfaces
I/O ports
-External Display (VGA) -External Microphone / Line in (back) -External Microphone / Line in (front) -Headphone / Line out (back) -Headphone / Line out (front) -Keyboard (PS/2) -Mouse (PS/2) -Parallel -RJ-45 -Serial -6 USB 2.0 (2 front, 4 back)
Design
Chassis type *
Desktop
Performance
Audio system
SoundMAX Cadenza
Performance
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional
Bundled software
Access Program, ThinkVantage Rescue and Recovery with Rapid Restore, Norton AntiVirus 2005 with 90 days of virus definition upgrades, PC Doctor diagnostics
Power
Power supply *
310 W
Weight & dimensions
Width *
17.4" (442 mm)
Depth *
15.8" (401 mm)
Height *
5.75" (146 mm)
Weight *
30.9 lbs (14 kg)
Packaging content
Display included *
No
Other features
Power supply type
110/220V
Video adapter resolution
2048x1536 16777216 colors
Video adapter, bus
PCI Express
Storage drive type
Serial ATA
Security features
-Security slot (for attachment of optional cable lock) -Serial port I/O control -U-Bolt anchoring feature -Boot without keyboard or mouse -Boot sequence control -Power on password -Diskette I/O control -Diskette boot inhibit -Configuration password -Hardfile I/O control -Parallel port I/O control
Diskette drive memory
1.44 MB
CD read speed
48x
Networking features
Ethernet/Fast Ethernet