location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 256MB NP DDR2 SDRAM UDIMM memory module 0.25 GB 533 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB NP DDR2 SDRAM UDIMM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P4970 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327077398
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2019 18:09:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 256MB NP DDR2 SDRAM UDIMM memory module 0.25 GB 533 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.25 GB DDR2 533 MHz
  • - 240-pin DIMM
  • - CAS latency: 4
  • - ECC
Guarantee: Three Year.
Long product name Lenovo 256MB NP DDR2 SDRAM UDIMM memory module 0.25 GB 533 MHz ECC :
The short editorial description of Lenovo 256MB NP DDR2 SDRAM UDIMM memory module 0.25 GB 533 MHz ECC

256MB NP DDR2 SDRAM UDIMM PC2-4200 CL4 NS (MSD)
More>>>
Lenovo 256MB NP DDR2 SDRAM UDIMM memory module 0.25 GB 533 MHz ECC:
The official marketing text of Lenovo 256MB NP DDR2 SDRAM UDIMM memory module 0.25 GB 533 MHz ECC as supplied by the manufacturer

Fast Double Data Rate PC2-4200 memory offers maximum data transfer rates up to 4200MB/sec to help you increased performance of memory intensive applications such as steaming video, graphics and CAD programs. Adding more ThinkCentre memory is one of the least expensive ways to help boost overall desktop system performance and allows more multitasking which saves time and hassle.

Short summary description Lenovo 256MB NP DDR2 SDRAM UDIMM memory module 0.25 GB 533 MHz ECC:
This short summary of the Lenovo 256MB NP DDR2 SDRAM UDIMM memory module 0.25 GB 533 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 256MB NP DDR2 SDRAM UDIMM, 0.25 GB, DDR2, 533 MHz, 240-pin DIMM

Long summary description Lenovo 256MB NP DDR2 SDRAM UDIMM memory module 0.25 GB 533 MHz ECC:
This is an auto-generated long summary of Lenovo 256MB NP DDR2 SDRAM UDIMM memory module 0.25 GB 533 MHz ECC based on the first three specs of the first five spec groups.

Lenovo 256MB NP DDR2 SDRAM UDIMM. Internal memory: 0.25 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4, ECC

Features
CAS latency
4
Internal memory *
0.25 GB
Internal memory type *
DDR2
Memory clock speed *
533 MHz
Memory form factor *
240-pin DIMM
ECC *
Yes
Lead plating
Gold
Operational conditions
Operating temperature (T-T)
0 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
5.24" (133 mm)
Depth
1.18" (30 mm)
Height
0.106" (2.7 mm)