location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BTI LTBT03755M2R laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BTI Check ‘BTI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTBT03755M2R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LTBT03755M2R
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘BTI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BTI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 18 months
Long product name BTI LTBT03755M2R laptop spare part Battery :
The short editorial description of BTI LTBT03755M2R laptop spare part Battery

Replacement Battery f/ ACER TRAVELMATE 2702WLMI, Premium, 8 Cell, 4400mAh, 14.8v
More>>>
Short summary description BTI LTBT03755M2R laptop spare part Battery:
This short summary of the BTI LTBT03755M2R laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

BTI LTBT03755M2R, Battery

Long summary description BTI LTBT03755M2R laptop spare part Battery:
This is an auto-generated long summary of BTI LTBT03755M2R laptop spare part Battery based on the first three specs of the first five spec groups.

BTI LTBT03755M2R. Type: Battery

Brand Image Article code product Stock Price from
Acer BT.00803.002 laptop spare part Battery Acer BT.00803.002 laptop spare part Battery
(show image)
BT.00803.002 BT.00803.002 0.00
(excl. VAT)
0 (incl. VAT)
2-Power BT.00803.002 laptop spare part Battery 2-Power BT.00803.002 laptop spare part Battery
(show image)
BT.00803.002 BT.00803.002 0.00
(excl. VAT)
0 (incl. VAT)
Acer 8 cell 4000mAh Lithium-Ion, High rate Battery Acer 8 cell 4000mAh Lithium-Ion, High rate Battery
(show image)
LC.BTP05.004 8 cell 4000mAh Lithium-Ion, High rate 0.00
(excl. VAT)
0 (incl. VAT)