location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer BT.00803.002 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT.00803.002
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT.00803.002
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2019 08:47:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer BT.00803.002 laptop spare part Battery :
The short editorial description of Acer BT.00803.002 laptop spare part Battery

Laptop Battery, 8-Cells, Li-Ion, 14.8V, 4400mAh, 65Wh, Black
More>>>
Acer BT.00803.002 laptop spare part Battery:
The official marketing text of Acer BT.00803.002 laptop spare part Battery as supplied by the manufacturer

This a Acer's Battery for Laptops. Compatible with Acer TravelMate 2200.

Short summary description Acer BT.00803.002 laptop spare part Battery:
This short summary of the Acer BT.00803.002 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Acer BT.00803.002, Battery

Long summary description Acer BT.00803.002 laptop spare part Battery:
This is an auto-generated long summary of Acer BT.00803.002 laptop spare part Battery based on the first three specs of the first five spec groups.

Acer BT.00803.002. Type: Battery

Features
Type *
Battery
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4400 mAh
Battery voltage
14.8 V
Number of battery cells
8
Battery
Battery capacity
65 Wh
Weight & dimensions
Width
4.57" (116 mm)
Depth
4.49" (114 mm)
Height
0.709" (18 mm)
Weight
15.9 oz (450 g)
Other features
Compatible products
Acer TravelMate 2200
Brand Image Article code product Stock Price from
BTI

BTI LTBT03757M2R laptop spare part Battery
(show image)
LTBT03757M2R LTBT03757M2R 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI LTBT03756M2R laptop spare part Battery
(show image)
LTBT03756M2R LTBT03756M2R 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI LTBT03755M2R laptop spare part Battery
(show image)
LTBT03755M2R LTBT03755M2R 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI LTBT02797M2R laptop spare part Battery
(show image)
LTBT02797M2R LTBT02797M2R 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI LTBT02794M2R laptop spare part Battery
(show image)
LTBT02794M2R LTBT02794M2R 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI LTBT02793M2R laptop spare part Battery
(show image)
LTBT02793M2R LTBT02793M2R 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI LTBT02789M2R laptop spare part Battery
(show image)
LTBT02789M2R LTBT02789M2R 0.00
(excl. VAT)
0 (incl. VAT)