location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Mini NIC Adapter interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini NIC Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB555WG
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:43
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime.
Long product name StarTech.com Mini NIC Adapter interface cards/adapter :
The short editorial description of StarTech.com Mini NIC Adapter interface cards/adapter

54 Mbps USB 802.11g Wireless Mini NIC Adapter
More>>>
StarTech.com Mini NIC Adapter interface cards/adapter:
The official marketing text of StarTech.com Mini NIC Adapter interface cards/adapter as supplied by the manufacturer

Wireless networking through your USB port? Yes! Simply plug the StarTech.com 802.11g Wireless USB LAN adapter into any open USB port and enjoy instant wireless networking! Share network files, printers and Internet access without connecting a single networking cable. The USB555WG can be used with other 802.11g wireless adapters for peer-to-peer Ad Hoc connections, or with a wireless access point for instant connections to you wired network.

The adapter’s auto-fallback feature dynamically adjusts transfer rates according to signal strength, ensuring reliable transmissions at the highest possible speed – up to 54 Mbits/sec. Also features enhanced 64/128-bit WEP and WPA data encryption for high security. It’s compact and lightweight for easy portability, and comes plug and play ready for any laptop or desktop USB port. Backed by StarTech.com’s lifetime warranty and FREE lifetime tech support.

The StarTech.com Advantage
-5 times faster than Wireless-B adapter.
-Compact design and light weight construction - plugs right into your USB port.
-Quick setup and easy configuration.
-Suitable for any USB capable Notebook or Desktop PC.

Short summary description StarTech.com Mini NIC Adapter interface cards/adapter:
This short summary of the StarTech.com Mini NIC Adapter interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Mini NIC Adapter, USB, CE, FCC, Ralink RT73, -25 - 65 °C, 54 Mbit/s, Wireless

Long summary description StarTech.com Mini NIC Adapter interface cards/adapter:
This is an auto-generated long summary of StarTech.com Mini NIC Adapter interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com Mini NIC Adapter. Host interface: USB. Certification: CE, FCC. Chipset: Ralink RT73. Data transfer rate: 54 Mbit/s, Connectivity technology: Wireless, Frequency range: 2.4 GHz

Ports & interfaces
Host interface *
USB
Design
Certification
CE, FCC
Features
Chipset
Ralink RT73
Operational conditions
Storage temperature (T-T)
-25 - 65 °C
Other features
Data transfer rate
54 Mbit/s
Connectivity technology
Wireless
Security management description
WPA, AES & 256-bit WEP
Frequency range
2.4 GHz
Compliance industry standards
IEEE 802.11g & USB v2.0