location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB2106S network card Ethernet 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact Black USB 2.0 to 10/100 Mbps Ethernet Network Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2106S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030832366 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com USB2106S network card Ethernet 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - USB Ethernet
  • - 200 Mbit/s
  • - Chipset: MosChip MCS7830
Guarantee: 2 Year Warranty
Long product name StarTech.com USB2106S network card Ethernet 200 Mbit/s :
The short editorial description of StarTech.com USB2106S network card Ethernet 200 Mbit/s

Compact Black USB 2.0 to 10/100 Mbps Ethernet Network Adapter
More>>>
StarTech.com USB2106S network card Ethernet 200 Mbit/s:
The official marketing text of StarTech.com USB2106S network card Ethernet 200 Mbit/s as supplied by the manufacturer

Add a 10/100Mbps Ethernet port to a USB enabled computer system.
This compact USB 2.0 to 10/100 Mbps Ethernet USB Network Adapter offers convenient Ethernet connectivity - simply connect the network adapter to an available USB 2.0 port on your laptop computer, then connect the adapter to the Ethernet network.

Providing full/half duplex operation on both 10Mbps or 100Mbps Ethernet connections, this USB 2.0 Ethernet adapter supports data transfer rates of up to 200Mbps, providing a fully integrated, cost-effective and reliable solution to notebook users requiring Ethernet connectivity.

Short summary description StarTech.com USB2106S network card Ethernet 200 Mbit/s:
This short summary of the StarTech.com USB2106S network card Ethernet 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB2106S, Wired, USB, Ethernet, 200 Mbit/s, Black

Long summary description StarTech.com USB2106S network card Ethernet 200 Mbit/s:
This is an auto-generated long summary of StarTech.com USB2106S network card Ethernet 200 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com USB2106S. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 200 Mbit/s. USB powered. Product color: Black

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
200 Mbit/s
Ethernet LAN
Yes
Wake-on-LAN ready
Yes
Full duplex
Yes
Design
Product color
Black
Internal *
No
Chipset
MosChip MCS7830
Certification
CE, ROHS
Power
USB powered
Yes
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
System requirements
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016, Windows Server 2019
Weight & dimensions
Width
1.02" (26 mm)
Depth
2.66" (67.5 mm)
Height
0.866" (22 mm)
Weight
0.776 oz (22 g)
Packaging data
Package width
5.63" (143 mm)
Package depth
6.89" (175 mm)
Package height
1.26" (32 mm)
Package weight
3.14 oz (89 g)
Other features
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Flow control support
Yes
Dimensions (WxDxH)
1.02 x 2.66 x 0.866" (26 x 67.5 x 22 mm)
Supported data transfer rates
10/100 Mbps
Ports quantity
1
Link/Act LED
Yes
Brand Image Article code product Stock Price from
StarTech.com USB21000S2 network card Ethernet 480 Mbit/s StarTech.com USB21000S2 network card Ethernet 480 Mbit/s
(show image)
USB21000S2 USB 2.0 to Gigabit Ethernet NIC Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ST100S network card Internal Ethernet 200 Mbit/s StarTech.com ST100S network card Internal Ethernet 200 Mbit/s
(show image)
ST100S 1 Port PCI 10/100 Mbps Ethernet Network Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)