location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5310 1.6 GHz 2 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Econel 200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY Econel 200 S2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E2002SH160IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5310 1.6 GHz 2 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5310 1.6 GHz
  • - 2 GB DDR2-SDRAM
  • - Tower
Long product name Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5310 1.6 GHz 2 GB DDR2-SDRAM :
The short editorial description of Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5310 1.6 GHz 2 GB DDR2-SDRAM

1x Intel Xeon 5310 (1.6GHz, 2x4MB SLC; 1066MHZ FSB); 2GB FBD667 RAM; DVD-R/RW DL; 2x 250GB HDD SATA nhp; RAID 0, 1, 10; 1x LAN 10/100/1000; ServerStart, ServerView
More>>>
Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5310 1.6 GHz 2 GB DDR2-SDRAM:
The official marketing text of Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5310 1.6 GHz 2 GB DDR2-SDRAM as supplied by the manufacturer

The Econel 200 S2 provides an inexpensive platform for those who demand for powerful Dual-Core Intel® Xeon® Processor of the latest generation, combined with reliable data security features. Starting with one, server optimized, Intel® Xeon® Processor grants performance headroom for growing business demands and extended life cycle.
The Econel 200 S2 delivers performance, ease of use and expandability at an interesting price level. The Dual-Core Intel® Xeon® Processor combined with Intel® 5000V chipset supporting EM64 Technology. Proven server features ranging from ECC, memory scrubbing and SDDC support to RAID 1 (mirroring) controller onboard protect your data against loss and falsification.

Short summary description Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5310 1.6 GHz 2 GB DDR2-SDRAM:
This short summary of the Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5310 1.6 GHz 2 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY Econel 200 S2, 1.6 GHz, 5310, 2 GB, DDR2-SDRAM, Serial ATA, Tower

Long summary description Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5310 1.6 GHz 2 GB DDR2-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5310 1.6 GHz 2 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY Econel 200 S2. Processor family: Intel® Xeon®, Processor frequency: 1.6 GHz, Processor model: 5310. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA. Chassis type: Tower

Processor
Processor family *
Intel® Xeon®
Processor model *
5310
Processor frequency *
1.6 GHz
Processor cache
8 MB
Motherboard chipset
Intel® 5000V
Number of processors installed
1
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
1066 MHz
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Maximum internal memory *
8 GB
Storage
Number of HDDs installed
2
HDD capacity
250 GB
HDD interface
Serial ATA
Storage
RAID levels
1, 10
Graphics
Maximum graphics card memory
32 MB
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
4
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower
Weight & dimensions
Width
8.46" (215 mm)
Depth
20.5" (520 mm)
Height
17.6" (446 mm)
Weight
61.7 lbs (28 kg)
Other features
Graphics card
ES1000