location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR USB 2.0 Mini print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Mini Print Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS121
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:25:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR USB 2.0 Mini print server Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal memory: 4 MB Flash memory: 1 MB
  • - Ethernet LAN
  • - TCP/IP, DHCP client
  • - Web-based management
  • - Ethernet LAN (RJ-45) ports: 1
  • - USB 2.0 ports quantity: 1
Long product name NETGEAR USB 2.0 Mini print server Ethernet LAN :
The short editorial description of NETGEAR USB 2.0 Mini print server Ethernet LAN

USB 2.0 Mini Print Server
More>>>
NETGEAR USB 2.0 Mini print server Ethernet LAN:
The official marketing text of NETGEAR USB 2.0 Mini print server Ethernet LAN as supplied by the manufacturer

Share a Home or Office Printer Without Sharing Your PC
Multi-user access to your printer is now simpler than ever. NETGEAR’s USB Mini Print Server does away with the hassles of sharing your printer among multiple PCs. Its easy external USB connection links one USB printer to as many as three PCs, so different network users can run multiple print jobs at the same time from anywhere on a home or office network. The attractive case design looks great in any environment, and its compact size allows you to place it close at hand or out of the way to open up your work area. Easy setup with NETGEAR’s Smart Wizard install assistant saves you time and effort so you’re up and running in minutes. Since no parallel printer cable is needed, it saves you money, too.

Flexible
Lets you share a printer among multiple PCs. You can place your printer right where you want it for most convenience. It works with wired or wireless routers from any vendor, and it's compatible with most USB port printers (including bi-directional printers) from HP®, Canon®, Epson®, Lexmark®, and others. Supports all major Microsoft® Windows® operating systems.

Time Saving
Removes the performance bottleneck you'd have with a dedicated, always-on PC acting as the print server. It supports multiple print jobs simultaneously, gives you a speedy 12 Mbps USB connection, and is equipped with an on-board memory buffer for quicker printout delivery.

Easy to Use
The external USB interface makes connecting a no-brainer. Smart Wizard install assistant makes it simple to install on all popular versions of Microsoft Windows. You can manage the print server remotely with an easy, Web browser interface. Then you can share a printer on your LAN without sharing your computer.

Cost Effective
Saves you the price of an expensive parallel printer cable – the USB Mini Print Server doesn't need one.

Short summary description NETGEAR USB 2.0 Mini print server Ethernet LAN:
This short summary of the NETGEAR USB 2.0 Mini print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR USB 2.0 Mini Print Server, 4 MB, 1 MB, Ethernet LAN, TCP/IP, DHCP client, ENERGY STAR, 2.72 oz (77 g)

Long summary description NETGEAR USB 2.0 Mini print server Ethernet LAN:
This is an auto-generated long summary of NETGEAR USB 2.0 Mini print server Ethernet LAN based on the first three specs of the first five spec groups.

NETGEAR USB 2.0 Mini Print Server. Internal memory: 4 MB, Flash memory: 1 MB. Network connection type: Ethernet LAN. Supported network protocols: TCP/IP, DHCP client. Sustainability certificates: ENERGY STAR. Weight: 2.72 oz (77 g)

Memory
Internal memory
4 MB
Flash memory
1 MB
Network
Network connection type *
Ethernet LAN
Protocols
Supported network protocols *
TCP/IP, DHCP client
Web-based management
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
DC-in jack
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
2.72 oz (77 g)
System requirements
Minimum system requirements
Internet Explorer 5.5 +,Netscape Navigator 4.7 +, Firefox 1.0 +, Safari.
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Data transfer rate
12 Mbit/s
Dimensions (WxDxH)
3.41 x 2.32 x 0.965" (86.5 x 59 x 24.5 mm)
Power supply type
9 VDC, 0.5 A
Printer support
PTP, SMB, LPD
Compatible operating systems
Microsoft Windows, Linux, Mac OS X
Networking features
10/100 Mbps Ethernet