location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR XAVB101 Powerline AV Ethernet Adapter KIT 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XAVB101 Powerline AV Ethernet Adapter KIT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAVB101-100FSS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR XAVB101 Powerline AV Ethernet Adapter KIT 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - RJ-45
  • - 200 Mbit/s
Guarantee: 1 year
Long product name NETGEAR XAVB101 Powerline AV Ethernet Adapter KIT 200 Mbit/s :
The short editorial description of NETGEAR XAVB101 Powerline AV Ethernet Adapter KIT 200 Mbit/s

XAVB101 Powerline AV Ethernet Adapter KIT
More>>>
NETGEAR XAVB101 Powerline AV Ethernet Adapter KIT 200 Mbit/s:
The official marketing text of NETGEAR XAVB101 Powerline AV Ethernet Adapter KIT 200 Mbit/s as supplied by the manufacturer

Extend Your Network Using Electrical Outlets

- Turn any electrical power outlet into a high speed Internet and home network connection.
- Easily connect TiVo®, Slingbox™, game consoles, or TVs.
- Fast enough to stream HD video.
- Plug and play: just plug into a wall outlet, no setup required.

Features

- Turns any electrical power outlet into an Ethernet network connection.
- Delivers fast 200 Mbps speed†.
- Secure your Powerline AV network by just pushing a button.
- For use with both wired and wireless routers and gateways.
- Simply plug one XAV101 into your router and another XAV101 into any Ethernet-ready device1.
- Connect a desktop, notebook PC, gaming console, NETGEAR ReadyNAS™, Slingbox™, a DVR or NETGEAR Print Server (PS121).
- 128-bit AES data encryption ensures privacy and security.
- Red, yellow, green status LEDs indicate maximum data rate.
- Supports Windows® Vista™.
- HomePlug AV compatible.

Short summary description NETGEAR XAVB101 Powerline AV Ethernet Adapter KIT 200 Mbit/s:
This short summary of the NETGEAR XAVB101 Powerline AV Ethernet Adapter KIT 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR XAVB101 Powerline AV Ethernet Adapter KIT, Wired, RJ-45, 200 Mbit/s, Gray

Long summary description NETGEAR XAVB101 Powerline AV Ethernet Adapter KIT 200 Mbit/s:
This is an auto-generated long summary of NETGEAR XAVB101 Powerline AV Ethernet Adapter KIT 200 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR XAVB101 Powerline AV Ethernet Adapter KIT. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 200 Mbit/s. Product color: Gray

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Network
Maximum data transfer rate *
200 Mbit/s
Ethernet LAN
Yes
Design
Product color
Gray
Internal *
No
Electromagnetic compatibility
FCC Part 15 Class B, CE, C-Tick
Certification
UL Certified
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
6.35 oz (180 g)
Other features
Dimensions (WxDxH)
3.86 x 2.83 x 1.57" (98 x 72 x 40 mm)
Supported data transfer rates
10/100 Mbps
Power management
100-240V @ 50-60 Hz
Network ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:55:36
Uk has collected 16 expert reviews for NETGEAR XAVB101 Powerline AV Ethernet Adapter KIT 200 Mbit/s and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-10-04 00:55:35
Product Code: XAVB101-100UKS The Netgear Powerline AV kit puts an ethernet port wherever you have a power outlet. Plug one of the two included Netgear Powerline AV adaptors into a wall outlet and into your router, and then plug the other one into an...
Bottom line If you need only one port, the Netgear Powerline AV kits extra features and attention to detail make it the clear winner among powerline-based products. Becky Waring Lowest online price: ££89.40 Buy it now: click here...
80%
electronista.com
Updated:
2011-10-04 00:55:35
Powerline networking products have been on the market for several years but haven't gained mainstream acceptance simply because of Wi-Fi. However, there are instances where power line networking equipment can go where wireless equipment cannot. Those w...
Good Very simple setup, Fast compared to WiFi, Fourport switch...
Bad Security setup flawed, Dated software, Relatively expensive.
Bottom line Netgear’s powerline networking equipment is dead-simple to setup and, practically speaking, very fast. All the same, security setup and the quality of the software may be issues. For users who are not living in single-family homes, we would advise you...
80%
techwarelabs.com
Updated:
2011-10-04 00:55:35
Home networking is a subject that is affecting more and more people these days. You have more than one computer in your house and now want them connected so you can share files. What are your options? You can run ethernet cable throughout the entire...
Bottom line The Netgear XAVB101 should not be thought of as a replacement for traditional in-wall ethernet cabling. It should be seen as a means of reaching “the last mile.” What I mean is that it works well for getting ethernet out to areas of the house...
0%
techworld.com
Updated:
2011-10-04 00:55:35
Plug one of the two included Netgear Powerline AV adaptors into a wall outlet and into your router, and then plug the other one into an outlet next to the remote device you want to connect, such as a game console, a streaming media box, or a printer...
Bottom line If you need only one port, the Netgear Powerline AV kit's extra features and attention to detail make it the clear winner among powerline-based products...
0%
pcworld.com_techhive.com
Updated:
2011-10-04 00:55:35
Netgears Powerline AV kit puts an ethernet port wherever you have a power outlet. Plug one of the two included adapters into a wall outlet and into your router, and then plug the other one into an outlet next to the remote device you want to connect...
Good LED connection quality indicator, Software utility that lets you turn off LEDs in da...
Bad No multiethernet port adapters available...
81%
the-gadgeteer.com
Updated:
2011-10-04 00:55:35
A technology that’s been running below the radar solved one of my networking problems in 3 easy steps: 1) buy it, 2) plug it in and 3) turn it on. The Netgear Powerline AV Ethernet Adapter is a truly plug and play device and is a cost effective solu...
Good Fast speed, Easy setup...
Bad Configuration software wouldnt run on Vista...
0%
computershopper.com
Updated:
2011-10-04 00:55:35
Not everybody can take advantage of today’s wireless technologies to create or extend a home network. For some, Wi-Fi doesn’t provide adequate range to carry a decent signal from point A to point B. For others, their building’s infrastru...
Good Easy setup; good throughput...
Bad Expensive; bulky design...
75%
pcmag.com
Updated:
2011-10-04 00:55:36
If you want broadband in every room of your home, youve got a couple of options: Running LAN (CAT-5) cables is a common solution, but an expensive one. Wi-Fi is another approach, but not ideal for heavy-traffic networks. HomePlug, though less well...
Good Great performance. Runs cool and is easy to install. Simple LED troubleshooting system.
Bad Encryption and configuration works only with Windows.
Bottom line Netgears Powerline AV Ethernet Adapter Kit (XAVB101) offers a speedy, secure alternative to running CAT-5 wire throughout your home. We put this adapter through the ringer and it still ran cool and performed well...
80%
Brand Image Article code product Stock Price from
NETGEAR XAVB2602 Ethernet 200 Mbit/s NETGEAR XAVB2602 Ethernet 200 Mbit/s
(show image)
XAVB2602-100PES XAVB2602 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB1501 Ethernet 200 Mbit/s NETGEAR XAVB1501 Ethernet 200 Mbit/s
(show image)
XAVB1501-100PES XAVB1501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV2101 Ethernet 200 Mbit/s NETGEAR XAV2101 Ethernet 200 Mbit/s
(show image)
XAV2101-100PES XAV2101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB1101 Ethernet 200 Mbit/s NETGEAR XAVB1101 Ethernet 200 Mbit/s
(show image)
XAVB1101-100PES XAVB1101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV1101 Ethernet 200 Mbit/s NETGEAR XAV1101 Ethernet 200 Mbit/s
(show image)
XAV1101-100PES XAV1101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB2101 Ethernet 200 Mbit/s NETGEAR XAVB2101 Ethernet 200 Mbit/s
(show image)
XAVB2101-100PES XAVB2101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5501 Ethernet 500 Mbit/s NETGEAR XAVB5501 Ethernet 500 Mbit/s
(show image)
XAVB5501-100PES XAVB5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5001 Ethernet 500 Mbit/s NETGEAR XAVB5001 Ethernet 500 Mbit/s
(show image)
XAVB5001-100PES XAVB5001 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV5001 Ethernet 500 Mbit/s NETGEAR XAV5001 Ethernet 500 Mbit/s
(show image)
XAV5001-100PES XAV5001 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVN2001-100PES Ethernet / WLAN 200 Mbit/s NETGEAR XAVN2001-100PES Ethernet / WLAN 200 Mbit/s
(show image)
XAVN2001 XAVN2001-100PES 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)