location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3 Port 2b 1a 1394 PCI Express FireWire Card Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Port 2b 1a 1394 PCI Express FireWire Card Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX1394B3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030825139 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 311237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:32:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com 3 Port 2b 1a 1394 PCI Express FireWire Card Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: Firewire 800 / 400
  • - 0.8 Gbit/s
  • - Green
Guarantee: Lifetime Warranty
Long product name StarTech.com 3 Port 2b 1a 1394 PCI Express FireWire Card Adapter :
The short editorial description of StarTech.com 3 Port 2b 1a 1394 PCI Express FireWire Card Adapter

3 Port 2b 1a 1394 PCI Express FireWire Card Adapter
More>>>
StarTech.com 3 Port 2b 1a 1394 PCI Express FireWire Card Adapter:
The official marketing text of StarTech.com 3 Port 2b 1a 1394 PCI Express FireWire Card Adapter as supplied by the manufacturer

Add 2 native FireWire 800 ports to your computer through a PCI Express expansion slot.

-Add 3 FireWire ports to a standard or small form factor (SFF) computer with support for high-powered FireWire devices.
-Utilizes a native PCI Express chipset design rather than a bridge chip, ensuring a fast, reliable and cost-effective FireWire expansion.
-Backed by a StarTech.com lifetime warranty and free lifetime technical support.

This 3 Port PCI Express FireWire adapter card can be installed in a PCI Express slot to add two IEEE1394b (FireWire 800 - 9 pin) ports and one IEEE1394a (FireWire 400 - 6 pin) port, providing broad compatibility with a wide range of FireWire devices (e.g. DV camcorders, external hard drives, digital cameras, etc.).

The 2b, 1a card features a native (single chip) PCI Express chipset - resulting in faster, more reliable and cost effective performance than expansion cards that utilize a "bridge" chip.

Short summary description StarTech.com 3 Port 2b 1a 1394 PCI Express FireWire Card Adapter:
This short summary of the StarTech.com 3 Port 2b 1a 1394 PCI Express FireWire Card Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3 Port 2b 1a 1394 PCI Express FireWire Card Adapter, PCIe, Firewire 800 / 400, PCIe 1.1, Green, 149905 h, Texas Instruments - XIO2213B

Long summary description StarTech.com 3 Port 2b 1a 1394 PCI Express FireWire Card Adapter:
This is an auto-generated long summary of StarTech.com 3 Port 2b 1a 1394 PCI Express FireWire Card Adapter based on the first three specs of the first five spec groups.

StarTech.com 3 Port 2b 1a 1394 PCI Express FireWire Card Adapter. Host interface: PCIe, Output interface: Firewire 800 / 400, Expansion card standard: PCIe 1.1. Product color: Green, Mean time between failures (MTBF): 149905 h. Chipset: Texas Instruments - XIO2213B, Data transfer rate (max): 0.8 Gbit/s. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016, Windows.... Width: 0.709" (18 mm), Depth: 3.35" (85 mm), Height: 4.72" (120 mm)

Ports & interfaces
Host interface *
PCIe
Output interface *
Firewire 800 / 400
Expansion card standard
PCIe 1.1
FireWire 400 ports quantity
1
FireWire 800 ports quantity
2
Design
Internal *
Yes
Product color
Green
Mean time between failures (MTBF)
149905 h
Features
Chipset
Texas Instruments - XIO2213B
Data transfer rate (max)
0.8 Gbit/s
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 98SE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016, Windows Server 2019
Technical details
Sustainability compliance
Yes
Compliance certificates
CE, RoHS
Weight & dimensions
Width
0.709" (18 mm)
Depth
3.35" (85 mm)
Height
4.72" (120 mm)
Weight
1.69 oz (48 g)
Packaging data
Cables included
FireWire
Mounting brackets included
Yes
Drivers included
Yes
Manual
Yes
Package width
5.83" (148 mm)
Package depth
8.39" (213 mm)
Package height
1.61" (41 mm)
Package weight
7.48 oz (212 g)
Logistics data
Harmonized System (HS) code
84733020
Quantity per master (outer) case
50 pc(s)
Master (outer) case width
14" (355 mm)
Master (outer) case length
26.8" (681 mm)
Master (outer) case height
12.5" (317 mm)
Brand Image Article code product Stock Price from
StarTech.com PEX1394A2V interface cards/adapter Internal IEEE 1394/Firewire StarTech.com PEX1394A2V interface cards/adapter Internal IEEE 1394/Firewire
(show image)
PEX1394A2V 2 Port 1394a PCI Express FireWire Card - PCIe FireWire Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MPEX1394B3 interface cards/adapter Internal IEEE 1394/Firewire StarTech.com MPEX1394B3 interface cards/adapter Internal IEEE 1394/Firewire
(show image)
MPEX1394B3 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1394B3LP interface cards/adapter Internal IEEE 1394/Firewire StarTech.com PEX1394B3LP interface cards/adapter Internal IEEE 1394/Firewire
(show image)
PEX1394B3LP 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com EC13941A1B interface cards/adapter StarTech.com EC13941A1B interface cards/adapter
(show image)
EC13941A1B EC13941A1B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1394A2 interface cards/adapter PCI Express x1 StarTech.com PEX1394A2 interface cards/adapter PCI Express x1
(show image)
PEX1394A2 2 Port PCI Express 1394a FireWire Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
New Zealand 1 distributor(s)