location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 10T to 10FL (ST) Media Converter, EU power cord network media converter 10 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10T to 10FL (ST) Media Converter, EU power cord
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-MC13-20 show
Show alternative article codes used in the online market place
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis 10T to 10FL (ST) Media Converter, EU power cord network media converter 10 Mbit/s :
The short editorial description of Allied Telesis 10T to 10FL (ST) Media Converter, EU power cord network media converter 10 Mbit/s

10T to 10FL (ST) Media Converter, EU power cord
More>>>
Allied Telesis 10T to 10FL (ST) Media Converter, EU power cord network media converter 10 Mbit/s:
The official marketing text of Allied Telesis 10T to 10FL (ST) Media Converter, EU power cord network media converter 10 Mbit/s as supplied by the manufacturer

Fiber Connections
The Allied Telesis range of Ethernet media
converters provides a complete family of
conversion devices, allowing users to extend the
size of UTP networks with the use of fiber
cabling. Supporting all major fiber connectors,
with support for both multi and single-mode
fiber, these converters can be used to extend
networks with up to 15km of fiber.

Auto-Negotiation and MissingLink™
When connecting media converters to autonegotiating
Fast Ethernet switches, these media
converters (except the AT-MC13 and AT-MC14)
will automatically connect the link in either
Ethernet full or half-duplex mode, allowing the
link to be established with the greatest
bandwidth. In addition, the MissingLinkTM feature
(except AT-MC15) allows switches or hubs with
redundant link capability to be inter-connected
with these media converters, as a failure in one
fiber link will be signalled to the switch, allowing
the second link to become active.

Simple Installation
All the media converters with a UTP
connection feature an internal MDI/MDI-X
switch, allowing the converter to be connected
to either a PC, hub or switch, with a simple UTP
cable.The media converters also allow the
installer to test the integrity of the fiber
connection, by forcing the converters to
communicate over the fiber cable.This ‘Link Test’
feature allows installers to check for cable faults
without the need for expensive fiber optic test
equipment.

Standalone or Rack-mounted
Each small media converter is powered by an
external power supply unit for use in standalone
applications.Where multiple media converters
are being used, up to 12 standalone devices can
be inserted into a low-cost rack-mount chassis,
allowing all the converters to be powered by a
single internal power supply. In critical
applications, a second load sharing internal
power supply can be installed into the rackmount
chassis.

Short summary description Allied Telesis 10T to 10FL (ST) Media Converter, EU power cord network media converter 10 Mbit/s:
This short summary of the Allied Telesis 10T to 10FL (ST) Media Converter, EU power cord network media converter 10 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 10T to 10FL (ST) Media Converter, EU power cord, 10 Mbit/s, 10Base-T, Wired, UL-Cul, CSA/CSA, NRTL, TUV, CE, 6 W, 10.4 oz (294 g)

Long summary description Allied Telesis 10T to 10FL (ST) Media Converter, EU power cord network media converter 10 Mbit/s:
This is an auto-generated long summary of Allied Telesis 10T to 10FL (ST) Media Converter, EU power cord network media converter 10 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis 10T to 10FL (ST) Media Converter, EU power cord. Maximum data transfer rate: 10 Mbit/s, Cabling technology: 10Base-T. Connectivity technology: Wired. Safety: UL-Cul, CSA/CSA, NRTL, TUV, CE. Power consumption (typical): 6 W. Weight: 10.4 oz (294 g)

Network
Maximum data transfer rate *
10 Mbit/s
Cabling technology
10Base-T
Ports & interfaces
Connectivity technology
Wired
Design
LED indicators
Yes
Safety
UL-Cul, CSA/CSA, NRTL, TUV, CE
Power
Power consumption (typical)
6 W
Weight & dimensions
Weight
10.4 oz (294 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Data link protocols
Ethernet
Dimensions (WxDxH)
4.13 x 3.74 x 0.984" (105 x 95 x 25 mm)
Electromagnetic emissions
FCC Class A
Connector(s)
ST
Power requirements
100-240VAC@50/60Hz; 12VDC, 0.5A
Full duplex
Yes
Brand Image Article code product Stock Price from
Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter
(show image)
AT-MCR12 AT-MCR12 Media Conversion Rack-mount Chassis 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)