location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet F4188 Thermal inkjet A4 4800 x 1200 DPI 7 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F4188
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB585D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736787284 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:27:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP DeskJet F4188 Thermal inkjet A4 4800 x 1200 DPI 7 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 7 ppm
  • - Color copying Color scanning
  • - USB port
  • - Internal memory: 32 MB
  • - 9.48 lbs (4.3 kg)
Guarantee: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP DeskJet F4188 Thermal inkjet A4 4800 x 1200 DPI 7 ppm :
The short editorial description of HP DeskJet F4188 Thermal inkjet A4 4800 x 1200 DPI 7 ppm

HP Deskjet F4188 All-in-One Print/Scan/Copy
More>>>
HP DeskJet F4188 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:
The official marketing text of HP DeskJet F4188 Thermal inkjet A4 4800 x 1200 DPI 7 ppm as supplied by the manufacturer

Print/copy at up to 20 ppm black/14 ppm colour, one-touch copying, 4-ink colour with up to 4800-optimised dpi or optional 6-ink, 10 x 15 cm borderless photos (with tear-off tab) or up to A4 with borders, scan at up to 1200 x 2400 dpi, 100-sheet paper tray, one-touch print-cancel button, HP Smart Web Printing, HP Photosmart Essential Software
Print, scan and copy with this easy-to-use, stylish all-in-one. Print laser-quality documents and vibrant photos or make colour and black and white copies at the touch of a button. Do it all – and do it easily – with this fast and reliable machine.

Short summary description HP DeskJet F4188 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:
This short summary of the HP DeskJet F4188 Thermal inkjet A4 4800 x 1200 DPI 7 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet F4188, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Gray

Long summary description HP DeskJet F4188 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:
This is an auto-generated long summary of HP DeskJet F4188 Thermal inkjet A4 4800 x 1200 DPI 7 ppm based on the first three specs of the first five spec groups.

HP DeskJet F4188. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 2.9 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Gray

Enjoy the affordability and award-winning reliability of HP Deskjets.

Rely on HP performance with printing and copying at speeds of up to 20 ppm black and 14 ppm colour. Be sure of simple, economical operation too, plus the award-winning reliability of HP Deskjets.

Do all your printing, scanning and copying with one easy-to-use machine.

Print, scan and copy documents, web pages and photos with a single versatile and easy-to-use machine. Make quick copies in colour or black and white – without a computer. Print web pages without cut-off edges with HP Smart Web Printing[1].

Print long-lasting, laser-quality text and vibrant colour documents.

Print long-lasting, laser-quality documents with bright colours and vibrant photos. Preserve and restore materials with quality scanning. Use the intuitive one-touch buttons to enlarge or resize documents or reprint originals.

Printing
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (color, normal quality, A4/US Letter)
2.9 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
14 ppm
Time to first page (black, normal)
17 s
Time to first page (color, normal)
24 s
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
1200 x 2400 DPI
Copy speed (black, normal quality, A4)
3.9 cpm
Copy speed (color, normal quality, A4)
2.4 cpm
Copy speed (black, draft, A4)
20 cpm
Copy speed (color, draft, A4)
14 cpm
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF
Grayscale levels
256
TWAIN version
1.1
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
500 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
LIDIL
All-In-One-multitasking
No
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Paper tray media weight
70 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Card reader integrated
No
Internal memory *
32 MB
Design
Product color *
Gray
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (max)
80 W
Power consumption (average operating)
20 W
Power consumption (standby)
4 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.8" (425.7 mm)
Depth
14.5" (367.4 mm)
Height
7.11" (180.5 mm)
Weight
9.48 lbs (4.3 kg)
Packaging data
Package width
18.4" (467 mm)
Package depth
8.82" (224 mm)
Package height
12" (304 mm)
Package weight
13 lbs (5.9 kg)
Disclaimer HP DeskJet F4188 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:
Disclaimer

[1] Requires Microsoft Internet Explorer 6.0