location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Standard Basic 2004 USB keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Basic Keyboard 2004 USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT528A#AB9?C
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:33:17
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: features: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Standard Basic 2004 USB keyboard :
The short editorial description of HP Standard Basic 2004 USB keyboard

HP USB Standard Keyboard
More>>>
HP Standard Basic 2004 USB keyboard:
The official marketing text of HP Standard Basic 2004 USB keyboard as supplied by the manufacturer

This high-quality and affordable keyboard features a standard layout and a whole host of user-friendly functions.

• Designed for user comfort with a choice of 3 tilt options - zero-degrees (flat) or a 6 and 12-degree slope.

• Tested extensively and suitable for long service life and heavy duty usage.

• Equipped with a spill-drain feature to minimise damage caused by accidental spillage.

Short summary description HP Standard Basic 2004 USB keyboard:
This short summary of the HP Standard Basic 2004 USB keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP Standard Basic Keyboard 2004 USB, Wired, USB

Long summary description HP Standard Basic 2004 USB keyboard:
This is an auto-generated long summary of HP Standard Basic 2004 USB keyboard based on the first three specs of the first five spec groups.

HP Standard Basic Keyboard 2004 USB. Connectivity technology: Wired, Device interface: USB

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Country of origin
China
Mouse
Mouse included *
No
System requirements
Minimum system requirements
Windows 2000 and Windows XP
Weight & dimensions
Keyboard dimensions (WxDxH)
6.42 x 18 x 0.984" (163 x 458 x 25 mm)
Keyboard weight
3.11 lbs (1.41 kg)
Other features
Compatible operating systems
Windows Vista Business 64*, Windows Vista Business 32*, Windows Vista Home Basic 32*, Windows 2000, Windows XP Professional or Windows XP Home 32*. No driver is required for this device. Native support is provided by the operating system. * Certain Windows Vista product features require advanced or additional hardware. Windows Vista Upgrade Advisor can help you determine which features of Windows Vista will run on your computer. To download the tool, visit http:///upgradeadvisor. For Windows Vista system requirements, visit http:///systemrequirements.
Size (imperial)
6.4"
Weight (imperial)
3.1 lb
I/O ports
USB