HP logo

HP Compaq dc7700 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional Mini Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178601
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
17 Oct 2008
Short summary description HP Compaq dc7700 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional Mini Tower PC Black, Silver:

HP Compaq dc7700, 1.86 GHz, Intel® Core™2 Duo, E6300, 1 GB, 80 GB, Windows XP Professional

Long summary description HP Compaq dc7700 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional Mini Tower PC Black, Silver:

HP Compaq dc7700. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 365 W. Chassis type: Mini Tower. Product type: PC. Weight: 32.4 lbs (14.7 kg). Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.