location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M425dn Laser A4 1200 x 1200 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M425dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF286A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112340247 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 15:05:23
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Dec 2015
Product end of life date
Bullet Points HP LaserJet Pro M425dn Laser A4 1200 x 1200 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 33 ppm
  • - Mono copying Color scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB Built-in processor 800 MHz
  • - 33.3 lbs (15.1 kg)
Guarantee: One-yearreturn to HP Authorized Service Provider
Long product name HP LaserJet Pro M425dn Laser A4 1200 x 1200 DPI 33 ppm :
The short editorial description of HP LaserJet Pro M425dn Laser A4 1200 x 1200 DPI 33 ppm

HP LaserJet Pro 400 MFP M425dn
More>>>
HP LaserJet Pro M425dn Laser A4 1200 x 1200 DPI 33 ppm:
The official marketing text of HP LaserJet Pro M425dn Laser A4 1200 x 1200 DPI 33 ppm as supplied by the manufacturer






Short summary description HP LaserJet Pro M425dn Laser A4 1200 x 1200 DPI 33 ppm:
This short summary of the HP LaserJet Pro M425dn Laser A4 1200 x 1200 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M425dn, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black

Long summary description HP LaserJet Pro M425dn Laser A4 1200 x 1200 DPI 33 ppm:
This is an auto-generated long summary of HP LaserJet Pro M425dn Laser A4 1200 x 1200 DPI 33 ppm based on the first three specs of the first five spec groups.

HP LaserJet Pro M425dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Time to first page (black, normal)
8 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
33 cpm
Copy speed (black, normal, US Letter)
35 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, USB
Scan speed (color)
9 ppm
Scan speed (black)
20 ppm
Input color depth
30 bit
Grayscale levels
256
TWAIN version
1.9
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
300 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax broadcasting
119 locations
Distinctive ring
Yes
Features
Recommended duty cycle
750 - 3000 pages per month
Maximum duty cycle *
50000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5e, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 163 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Security algorithms
802.1x RADIUS, SSL/TLS
Supported network protocols (IPv4)
TCP/IP, FTP, IPP
Supported network protocols (IPv6)
TCP/IP
Performance
Maximum internal memory
256 MB
Memory slots
1
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (copying)
51 dB
Sound pressure level (quiet mode)
6.4 dB
Mac compatibility
Yes
Design
Product color *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
3.5"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
600 W
Power consumption (standby)
9.5 W
Power consumption (off)
0.1 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Minimum RAM
512 MB
Minimum storage drive space
400 MB
Minimum processor
1GHz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
17.5 - 25 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.3" (439.9 mm)
Depth
15.1" (382.7 mm)
Height
16.7" (423.5 mm)
Weight
33.3 lbs (15.1 kg)
Packaging data
Package width
23.5" (597 mm)
Package depth
19.6" (497 mm)
Package height
19.3" (490 mm)
Package weight
43.2 lbs (19.6 kg)
Other features
Hardware scan resolution
1200 x 1200 DPI
Networking features
10/100/1000 Base-TX
Dimensions (WxDxH)
17.3 x 15.1 x 16.7" (439.9 x 382.7 x 423.5 mm)
Network ready
Yes
Power supply type
AC
Printer management
SNMPv2/v3, HTTP/HTTPs, Telnet, TFTP
Safety
IEC, EN
Maximum scan area (ADF)
8.5 x 15" (216 x 381 mm)
Minimum scan area (ADF)
4.02 x 5" (102 x 127 mm)
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Scan
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Package dimensions (WxDxH)
23.5 x 19.6 x 19.3" (597 x 497 x 490 mm)
Electromagnetic compatibility
CISPR, FCC, ICES
Source Testseek summary Average rating
Reviews
Updated:
2013-06-14 13:58:38
Uk has collected 15 expert reviews for HP LaserJet Pro M425dn Laser A4 1200 x 1200 DPI 33 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
trustedreviews.com
Updated:
2015-06-25 06:32:52
As soon as the speed of a printer or all-in-one goes up, the price soars and HP's LaserJet Pro 400 MFP M425dw is no exception. It does have several redeeming features to justify its high price, though, including full duplex for print, scan and copy, as w...
Good Single-pass duplex scanner, Front panel USB socket, Good photo print for mono laser...
Bad Odd cosmetic design, You pay for speed, High profile...
Bottom line HP claims speeds of up to 33ppm for the HP LaserJet Pro 400 MFP M425dw – shall we just call it the 425? – and we certainly saw a good speed from the machine. Our 5-page text print took 19s, giving a speed of 15.6ppm, while the 20-page document upped this...
90%
crn.com
Updated:
2013-06-14 13:58:37
Page 1 of 2 HP LaserJet 400 Pro MFP M425dnWell-built software and the intuitive interface of its touch-sensitive control panel is icing on the cake for Hewlet-Packard's LaserJet Pro 400 MFP M425dn, a monochromatic multifunction printer for the small-to...
0%
pcmag.com
Updated:
2013-06-14 13:58:38
Basically a multi-function printer (MFP) variation on the  HP LaserJet Pro 400 M401dn ($399 direct, 4 stars), the HP LaserJet Pro 400 MFP M425dn ($499 direct) delivers essentially the same printing capability plus scanning, copying, and faxing. As wi...
Good High-quality text. Ethernet. Duplexer and 300-sheet capacity standard, 800-sheet maximum. Prints, scans, copies, and faxes.
Bad High running cost...
Bottom line The HP LaserJet Pro 400 MFP M425dn monochrome laser MFP delivers high quality output plus the ability to scan and copy, including over a network, and work as a standalone copier and fax machine...
80%
printercomparison.com
Updated:
2014-06-20 02:42:16
£323.61 Leo Office Supplies£378.10 PrinterbaseThe HP LaserJet Pro 400 M425dn was announced in 2012 as HP's first web-connected multifunction monochrome printer along with its single function counterpart, the LaserJet Pro 400 M401dn . We reviewed the Laser...
Good Print quality, Web, Mobile Apps, 50sheet duplexing ADF...
Bad Small standard paper capacity, Average warranty...
80%
computershopper.com
Updated:
2016-12-27 23:53:59
To MFP or not to MFP? That's the question for many printer buyers seeking a model for a busy small office or workgroup that prints lots of everyday monochrome documents. You may worry that a multifunction printer might shortchange printing capabilities, e...
Good Excellent print quality, Relatively fast print speeds, Duplex ADF scanning, Color touch screen, Large paper-input capacity, EPrint and AirPrint support...
Bad Short on paper-output capacity, Limited configuration settings and user reports, No Wi-Fi connectivity...
Bottom line Superb print quality and a dual-head scanner make this a good choice for monochrome desktop publishing, especially if you work with two-sided documents. Just don't expect a robust set of configuration options and user reports. Read More…...
80%
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)