location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 80A 2-pack Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80A 2-pack Black Original LaserJet Toner Cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF280AD1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441554434 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 00:47:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 80A 2-pack Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 80A Toner Cartridges deliver legendary HP print quality.
  • - 2 Black (~5,120 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for printing professional-quality, black-and-white business documents at a great value.
  • - Depend on Original HP 80A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 toner cartridges; Recycling guide
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 80A 2-pack Black Original LaserJet Toner Cartridges :
The short editorial description of HP 80A 2-pack Black Original LaserJet Toner Cartridges

80A 2-pack Black Original LaserJet Toner Cartridges
More>>>
HP 80A 2-pack Black Original LaserJet Toner Cartridges:
The official marketing text of HP 80A 2-pack Black Original LaserJet Toner Cartridges as supplied by the manufacturer

Ideal for printing professional-quality, black-and-white business documents at a great value.

Make business documents look professional when you print with Original HP LaserJet toner cartridges. Stay productive by helping to avoid wasted time and pages. These reliable cartridges are specifically designed for your HP LaserJet printer or MFP.

Short summary description HP 80A 2-pack Black Original LaserJet Toner Cartridges:
This short summary of the HP 80A 2-pack Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 80A 2-pack Black Original LaserJet Toner Cartridges, 2560 pages, Black, 2 pc(s)

Long summary description HP 80A 2-pack Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 80A 2-pack Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 80A 2-pack Black Original LaserJet Toner Cartridges. Black toner page yield: 2560 pages, Printing colors: Black, Quantity per pack: 2 pc(s)

Features
Built-in drum unit
No
Compatibility *
HP LaserJet Pro 400 M401 Printer series, HP LaserJet Pro 400 MFP M425 series
Quantity per pack *
2 pc(s)
Black toner cartridges quantity
2
Black toner page yield *
2560 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
Supply type *
Multi pack
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
13.4" (340 mm)
Depth
8.58" (217.9 mm)
Height
8.07" (205 mm)
Weight
3.75 lbs (1.7 kg)
Package width
13.4" (340 mm)
Package depth
8.58" (217.9 mm)
Package height
8.07" (205 mm)
Logistics data
Pallet width
43.3" (110 cm)
Pallet length
35.6" (90.4 cm)
Pallet height
46" (116.8 cm)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
13 pc(s)
Quantity per pallet
65 pc(s)
Other features
Print technology
Laser printing
Country Distributor
United States 3 distributor(s)
Canada 1 distributor(s)
Disclaimer HP 80A 2-pack Black Original LaserJet Toner Cartridges:
Disclaimer

[3] Declared yield based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.