location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Projector PB9200 data projector 4500 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector PB9200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.J0H01.B91
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:07:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ Projector PB9200 data projector 4500 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4500 ANSI lumens
  • - Lamp 1500 h
  • - XGA (1024x768) 800:1
  • - Screen size compatibility: 40 - 500" Number of colors: 16.78 million colors
  • - 285 W
Guarantee: 3 years warranty to be free from manufacturing defects and workmanship from the date of original purchase. 1st year at its option: pickup, repair and return with loan unit or onsite exchange. 2nd and 3rd year carry-in, repair and return. 3 months lamp warranty to be free from material and workmanship.
Long product name BenQ Projector PB9200 data projector 4500 ANSI lumens XGA (1024x768) :
The short editorial description of BenQ Projector PB9200 data projector 4500 ANSI lumens XGA (1024x768)

BenQ PB9200 Brightness 4500 Lumens XGA Resolution Weight 7.7kg(17lbs) LCD Zoom Ratio1:1.5 Audible Noise level: <39db
More>>>
BenQ Projector PB9200 data projector 4500 ANSI lumens XGA (1024x768):
The official marketing text of BenQ Projector PB9200 data projector 4500 ANSI lumens XGA (1024x768) as supplied by the manufacturer

Granting you the ability and freedom of being able to present your ideas
to the world are our new range of projectors. Easy to use state of the art
technology, that brings your multimedia presentations to life.
The new BenQ PB9200 defines the new standard in professional digital display.

Short summary description BenQ Projector PB9200 data projector 4500 ANSI lumens XGA (1024x768):
This short summary of the BenQ Projector PB9200 data projector 4500 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Projector PB9200, 4500 ANSI lumens, XGA (1024x768), 800:1, 40 - 500", 16.78 million colors, 15 - 91 kHz

Long summary description BenQ Projector PB9200 data projector 4500 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of BenQ Projector PB9200 data projector 4500 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ Projector PB9200. Projector brightness: 4500 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 800:1. Light source type: Lamp, Service life of light source: 1500 h, Lamp type: NSH. Digital zoom: 4x. Display: LCD. Power consumption (typical): 285 W

Projector
Screen size compatibility *
40 - 500"
Projector brightness *
4500 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
800:1
Number of colors
16.78 million colors
Horizontal scan range
15 - 91 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
1500 h
Lamp type
NSH
Lamp power
310 W
Lens system
Digital zoom
4x
Display
Display
LCD
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
17 lbs (7.7 kg)
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
12.6 x 16.5 x 6.3" (320 x 419 x 160 mm)
Digital keystone correction
jes
Power requirements
100 - 240 VAC, 50 - 60 Hz
I/O ports
Analog RGB: 1 x D-sub 15 pin; 5 x BNC(shared); Digital RGB: M1-D (HDCP); Component Video: 3 x RCA; 3 x BNC(share RGB); S-Video: 1 x Mini DIN 4 pin; Composite-Video: 1 x RCA; PC Audio: 2 x Stereo mini jack.
Lens system
Manual Zoom, F=1.7 - 2.4, f=31 - 46 mm
Special features
Digital Keystone, Easy replaceable lenses, Progressive scan, Picture Freeze by remote control, Blank function, 4x digital zoom detection, Customized start-up screen, HDTV, Vertical lens shift, Picture In Picture. Accessories Included: User’s Manual; Remote Control; AA Batteries; Safety Manual; RGB Cable; RCA Video/Audio Cable; M1 Cable (DVI/USB to M1); PWR Cord (US, EU, UK).
Brand Image Article code product Stock Price from
BenQ PB 8240 data projector 2500 ANSI lumens XGA (1024x768) BenQ PB 8240 data projector 2500 ANSI lumens XGA (1024x768)
(show image)
99.J9477.B8E PB 8240 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768) BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768)
(show image)
99.J8177.B8E PB8250 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector PB8240 data projector 2500 ANSI lumens XGA (1024x768) BenQ Projector PB8240 data projector 2500 ANSI lumens XGA (1024x768)
(show image)
99.J9477.B81 Projector PB8240 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector PB8140 data projector 2000 ANSI lumens SVGA (800x600) BenQ Projector PB8140 data projector 2000 ANSI lumens SVGA (800x600)
(show image)
99.J9577.B81 Projector PB8140 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector PB8250 data projector 3000 ANSI lumens XGA (1024x768) BenQ Projector PB8250 data projector 3000 ANSI lumens XGA (1024x768)
(show image)
99.J8177.B81 Projector PB8250 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)