location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 power distribution unit (PDU) 4 AC outlet(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP7585 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304224181 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:19:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 power distribution unit (PDU) 4 AC outlet(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic 2U Black
  • - 4 AC outlet(s) C19 coupler
  • - 7680 W
Long product name APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 power distribution unit (PDU) 4 AC outlet(s) Black :
The short editorial description of APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 power distribution unit (PDU) 4 AC outlet(s) Black

RACK PDU BASIC 2U 32A 230V (4) IEC C19
More>>>
APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 power distribution unit (PDU) 4 AC outlet(s) Black:
The official marketing text of APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 power distribution unit (PDU) 4 AC outlet(s) Black as supplied by the manufacturer

The most mounting options in the market.
APC offers a wide variety of Basic Rack Power Distribution Units (PDUs), which allow users to distribute power outlets to rack-mount equipment. Horizontal and vertical units are available as well as a variety of power inputs and outputs to fit most power environments. APC now offers Basic Rack PDUs that mount vertically, without tools in the rear channel of a NetShelter VX.

Short summary description APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 power distribution unit (PDU) 4 AC outlet(s) Black:
This short summary of the APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 power distribution unit (PDU) 4 AC outlet(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19, Basic, 2U, Horizontal, Black, 4 AC outlet(s), C19 coupler

Long summary description APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 power distribution unit (PDU) 4 AC outlet(s) Black:
This is an auto-generated long summary of APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 power distribution unit (PDU) 4 AC outlet(s) Black based on the first three specs of the first five spec groups.

APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19. PDU types: Basic, Rack capacity: 2U, Mounting: Horizontal. AC outlets quantity: 4 AC outlet(s), AC outlet types: C19 coupler, Input connection type: Hard Wire 3-wire. Cable length: 335.8" (8.53 m), Certification: CE,VDE. Nominal input voltage: 230 V, Nominal output voltage: 230 V, Output voltage: 230 V. Dimensions (WxDxH): 17.2 x 3.5 x 3.5" (437 x 89 x 89 mm), Weight: 9.02 lbs (4.09 kg)

Design
PDU types *
Basic
Rack capacity *
2U
Mounting
Horizontal
Product color
Black
Ports & interfaces
AC outlets quantity *
4 AC outlet(s)
AC outlet types *
C19 coupler
I/O ports
(4) IEC 320 C19 Hard Wire 3-wire
Input connection type
Hard Wire 3-wire
Output connections
(4) IEC 320 C19
Features
Cable length
335.8" (8.53 m)
Certification
CE,VDE
Power
Nominal input voltage *
230 V
Nominal output voltage
230 V
Power
Output voltage
230 V
Load capacity
7680 VA
Maximum power
7680 W
Weight & dimensions
Dimensions (WxDxH)
17.2 x 3.5 x 3.5" (437 x 89 x 89 mm)
Weight
9.02 lbs (4.09 kg)
Packaging data
Package dimensions (WxDxH)
20.5 x 20.5 x 5.98" (521 x 521 x 152 mm)
Package weight
11 lbs (5 kg)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Brand Image Article code product Stock Price from
APC Rack PDU power distribution unit (PDU) Black APC Rack PDU power distribution unit (PDU) Black
(show image)
AP7954 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black
(show image)
AP7553 RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 0.00
(excl. VAT)
0 (incl. VAT)
APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK power distribution unit (PDU) Black APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK power distribution unit (PDU) Black
(show image)
PDRDPH10U-R BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK 0.00
(excl. VAT)
0 (incl. VAT)
APC Rack PDU power distribution unit (PDU) Black APC Rack PDU power distribution unit (PDU) Black
(show image)
AP7950 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)