location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 7450 large format printer Color 1440 x 720 DPI A1 (594 x 841 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 7450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C700011A0 show
Show alternative article codes used in the online market place
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Pro 7450 large format printer Color 1440 x 720 DPI A1 (594 x 841 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1440 x 720 DPI Color
  • - A1 (594 x 841 mm) Cut sheets
  • - USB port
Long product name Epson Stylus Pro 7450 large format printer Color 1440 x 720 DPI A1 (594 x 841 mm) :
The short editorial description of Epson Stylus Pro 7450 large format printer Color 1440 x 720 DPI A1 (594 x 841 mm)

Stylus Pro 7450
More>>>
Epson Stylus Pro 7450 large format printer Color 1440 x 720 DPI A1 (594 x 841 mm):
The official marketing text of Epson Stylus Pro 7450 large format printer Color 1440 x 720 DPI A1 (594 x 841 mm) as supplied by the manufacturer

- Produce superb results in-house – speed, reliability and consistent quality with total control.
- Colour consistency – Epson UltraChrome ink produces vivid, long lasting results time after time.
- 4-colour inks, 8 channels – high speed, cost-effective ink system with two nozzles per colour.
- Skilled operator not needed – enjoy the user friendliness of our consumer range in our professional printers.
- Improve your productivity – high print speeds for fast results and excellent reliability for overnight printing.
- Central control – optional software enables remote printing from one location to several printers.
- Compatibility across the Epson range – achieve consistent results with different printers.

Short summary description Epson Stylus Pro 7450 large format printer Color 1440 x 720 DPI A1 (594 x 841 mm):
This short summary of the Epson Stylus Pro 7450 large format printer Color 1440 x 720 DPI A1 (594 x 841 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 7450, 1440 x 720 DPI, 23.3 m²/Hr, A1 (594 x 841 mm), 0.08-0.50 mm, 10984.3" (279 m), 24" (61 cm)

Long summary description Epson Stylus Pro 7450 large format printer Color 1440 x 720 DPI A1 (594 x 841 mm):
This is an auto-generated long summary of Epson Stylus Pro 7450 large format printer Color 1440 x 720 DPI A1 (594 x 841 mm) based on the first three specs of the first five spec groups.

Epson Stylus Pro 7450. Maximum resolution: 1440 x 720 DPI, Print speed (normal quality): 23.3 m²/Hr. Maximum print size: A1 (594 x 841 mm), Media thickness: 0.08-0.50 mm, Maximum roll length: 10984.3" (279 m). Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Supported network protocols: Ethernet I/F. Internal memory: 64 MB, Sound pressure level (printing): 50 dB, Country of origin: Japan. Power supply type: 100–120V / 220–240V, Power supply: 55 W, Power consumption (PowerSave): 1 W

Printing
Color *
Yes
Maximum resolution *
1440 x 720 DPI
Number of print cartridges *
4
Print speed (normal quality)
23.3 m²/Hr
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Cut sheets *
Yes
Media thickness
0.08-0.50 mm
Maximum roll length
10984.3" (279 m)
Maximum roll width
24" (61 cm)
Maximum roll diameter
5.91" (15 cm)
Maximum media width
203.2 - 610
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Supported network protocols
Ethernet I/F
Performance
Internal memory
64 MB
Sound pressure level (printing)
50 dB
Country of origin
Japan
Power
Power supply type
100–120V / 220–240V
Power supply
55 W
Power
Power consumption (PowerSave)
1 W
Power consumption (standby)
6 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 2000 / XP, Vista, Mac OS X 10.x.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
46.4 x 19.7 x 22" (1178 x 501 x 560 mm)
Weight
107.8 lbs (48.9 kg)
Packaging data
Package width
28" (710 mm)
Package depth
52.8" (1340 mm)
Package height
37" (940 mm)
Package weight
196.2 lbs (89 kg)
Logistics data
Quantity per pallet
1 pc(s)
Quantity per pack
1 pc(s)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
1 pc(s)
Pallet length (UK)
48.8" (124 cm)