location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 13" Publication Proofing Paper printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Proofing Paper Semimatte Roll, 13" x 30,5 m, 250g/m²
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041996
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2020 15:17:45
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson 13" Publication Proofing Paper printing paper :
The short editorial description of Epson 13" Publication Proofing Paper printing paper

Proofing Paper Publication 13" roll
More>>>
Short summary description Epson 13" Publication Proofing Paper printing paper:
This short summary of the Epson 13" Publication Proofing Paper printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 13" Publication Proofing Paper, 5.71" (145 mm), 15" (380 mm), 5.71" (145 mm), 4.98 lbs (2.26 kg), 98" (2.49 m), 47.2" (120 cm)

Long summary description Epson 13" Publication Proofing Paper printing paper:
This is an auto-generated long summary of Epson 13" Publication Proofing Paper printing paper based on the first three specs of the first five spec groups.

Epson 13" Publication Proofing Paper. Package width: 5.71" (145 mm), Package depth: 15" (380 mm), Package height: 5.71" (145 mm). Pallet length (UK): 98" (2.49 m), Pallet width: 47.2" (120 cm), Pallet height: 39.4" (100 cm). Quantity per pallet: 96 pc(s), Country of origin: Japan, Size (imperial): 13"

Weight & dimensions
Package width
5.71" (145 mm)
Package depth
15" (380 mm)
Package height
5.71" (145 mm)
Package weight
4.98 lbs (2.26 kg)
Logistics data
Pallet length (UK)
98" (2.49 m)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet (UK)
120 pc(s)
Quantity per pallet layer
16 pc(s)
Quantity per pallet layer (UK)
20 pc(s)
Other features
Quantity per pallet
96 pc(s)
Country of origin
Japan
Size (imperial)
13"
Other features
Compatible products
Epson Stylus Pro 11880 Epson Stylus Pro 4880 Epson Stylus Pro 7880 Epson Stylus Pro 7890 Epson Stylus Pro 7900 Epson Stylus Pro 9890 Epson Stylus Pro 9900 Epson SureColor SC-P10000 Epson SureColor SC-P20000 Epson SureColor SC-P5000 Epson SureColor SC-P5000 Spectro Epson SureColor SC-P5000V Epson SureColor SC-P5000V Spectro Epson SureColor SC-P6000 Epson SureColor SC-P6000 Spectro Epson SureColor SC-P7000 Epson SureColor SC-P7000 Spectro Epson SureColor SC-P7000V Epson SureColor SC-P7000V Spectro Epson SureColor SC-P800 Epson SureColor SC-P8000 Epson SureColor SC-P8000 Spectro Epson SureColor SC-P9000 Epson SureColor SC-P9000 Spectro Epson SureColor SC-P9000V Epson SureColor SC-P9000V Spectro Epson Stylus Pro 4900 Design Edition Epson Stylus Pro 7700 Epson Stylus Pro 9700 Epson Stylus Pro 9880 Epson SureColor SC-T3200 Epson SureColor SC-T5200 Epson SureColor SC-T7200 Epson Stylus Pro 4450 Epson Stylus Pro 7450 Epson Stylus Pro 9450 Epson SureColor SC-T3000 Epson SureColor SC-T3000 Epson SureColor SC-T3000 POS Epson SureColor SC-T5000 Epson SureColor SC-T5000 POS Epson SureColor SC-T5200 MFP HDD Epson SureColor SC-T5200 MFP PS Epson SureColor SC-T5200D MFP PS Epson SureColor SC-T700 Epson SureColor SC-T7000 POS
Quantity per pack
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
Worldwide 1 distributor(s)