location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec SL350 power supply unit 350 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL350SPEC
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Antec SL350 power supply unit 350 W :
The short editorial description of Antec SL350 power supply unit 350 W

Power Supply 240V AC 350W SmartPower ATX PFC Single Fan
More>>>
Short summary description Antec SL350 power supply unit 350 W:
This short summary of the Antec SL350 power supply unit 350 W data-sheet is auto-generated and uses the product title and the first six key specs.

Antec SL350, 350 W, 10 - 50 °C

Long summary description Antec SL350 power supply unit 350 W:
This is an auto-generated long summary of Antec SL350 power supply unit 350 W based on the first three specs of the first five spec groups.

Antec SL350. Total power: 350 W

Brand Image Article code product Stock Price from
Aopen

Aopen FSP550-60PLN power supply unit 550 W ATX
(show image)
56.04550.A01 FSP550-60PLN 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex BX000020 power supply unit 350 W
(show image)
BX000020 OEM Power Supply 350 Watt 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex BA000060 power supply unit ATX
(show image)
BA000060 Power Supply 400 Watt Gold 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex BA000040 power supply unit ATX
(show image)
BA000040 Power Supply 350 Watt Gold 0.00
(excl. VAT)
0 (incl. VAT)
HP DC Power Supply for the DL380 (48V) power supply unit HP DC Power Supply for the DL380 (48V) power supply unit
(show image)
268290-B21 DC Power Supply for the DL380 (48V) 0.00
(excl. VAT)
0 (incl. VAT)