location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DC Power Supply for the DL380 (48V) power supply unit

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC Power Supply for the DL380 (48V)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
268290-B21
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 13:44:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP DC Power Supply for the DL380 (48V) power supply unit :
The short editorial description of HP DC Power Supply for the DL380 (48V) power supply unit

HP Power Supply
More>>>
Short summary description HP DC Power Supply for the DL380 (48V) power supply unit:
This short summary of the HP DC Power Supply for the DL380 (48V) power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

HP DC Power Supply for the DL380 (48V)

Long summary description HP DC Power Supply for the DL380 (48V) power supply unit:
This is an auto-generated long summary of HP DC Power Supply for the DL380 (48V) power supply unit based on the first three specs of the first five spec groups.

HP DC Power Supply for the DL380 (48V)

Brand Image Article code product Stock Price from
Antec

Antec Phantom 500 power supply unit ATX
(show image)
PHANTOM 500 EC Phantom 500 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec Phantom 350 power supply unit
(show image)
PHANTOM 350P GB Phantom 350 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TruePower 2.0 power supply unit 550 W ATX
(show image)
TRUECONTROL II 550P EC TruePower 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec SL400PGB power supply unit 400 W
(show image)
SL400PGB SL400PGB 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TRUE380 power supply unit 380 W
(show image)
TRUE380SPEC TRUE380 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec SL350 power supply unit 350 W
(show image)
SL350SPEC SL350 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec SL350XRPEC power supply unit 350 W
(show image)
SL350XRPEC SL350XRPEC 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TP-II 380 power supply unit 380 W
(show image)
TRUE380XRPEC TP-II 380 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TRUE550 power supply unit 550 W
(show image)
TRUE550EPSXREC TRUE550 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec AR300-EC power supply unit 300 W
(show image)
AR300-EC AR300-EC 0.00
(excl. VAT)
0 (incl. VAT)