location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Click & Store file storage box Hardboard, Metal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click & Store
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60490095 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432396900
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:26:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Leitz Click & Store file storage box Hardboard, Metal Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Content of the drawers is easy accessible while protected from curious colleagues' eyes
  • - Simple assembly, improved box strength
  • - Space-efficient A4 format storage, drawer size based on standard office dimensions
  • - Metal thumbholes for easy handling of the drawers
  • - Label holder for easy indexing
  • - Inside dimensions, per drawer (WxHxD) 330 x 59 x 251 mm
Long product name Leitz Click & Store file storage box Hardboard, Metal Black :
The short editorial description of Leitz Click & Store file storage box Hardboard, Metal Black

Leitz Click & Store Drawer Cabinet, 286 x 282 x 358 mm
More>>>
Leitz Click & Store file storage box Hardboard, Metal Black:
The official marketing text of Leitz Click & Store file storage box Hardboard, Metal Black as supplied by the manufacturer

Drawer cabinet with 4 drawers for storing A4 formats. Collapsible for space saving storage when not in use. Metal thumbhole for user-friendly opening. Label holder for indexing. Laminated surface for better, long-lasting protection. Modern and contemporary design that will look great at home and in the office.

Short summary description Leitz Click & Store file storage box Hardboard, Metal Black:
This short summary of the Leitz Click & Store file storage box Hardboard, Metal Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Click & Store, Hardboard, Metal, Black, A4, Binder, Catalogue, Envelope, Folder, Paper, 11.3" (286 mm), 14.1" (358 mm)

Long summary description Leitz Click & Store file storage box Hardboard, Metal Black:
This is an auto-generated long summary of Leitz Click & Store file storage box Hardboard, Metal Black based on the first three specs of the first five spec groups.

Leitz Click & Store. Material: Hardboard, Metal, Product color: Black, Format: A4. Width: 11.3" (286 mm), Height: 14.1" (358 mm), Depth: 11.1" (282 mm)

Features
Material
Hardboard, Metal
Product color
Black
Format
A4
Label holder
Yes
Carrying handle(s)
No
Stackable
Yes
Suitable for storing
Binder, Catalogue, Envelope, Folder, Paper
Features
Finger pull hole
Yes
Weight & dimensions
Width
11.3" (286 mm)
Height
14.1" (358 mm)
Depth
11.1" (282 mm)
Weight
5.49 lbs (2.49 kg)
Packaging content
Quantity
1
Brand Image Article code product Stock Price from
Leitz 60570095 file storage box Cardboard, Fiberboard Black Leitz 60570095 file storage box Cardboard, Fiberboard Black
(show image)
60570095 60570095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store file storage box MDF White Leitz Click & Store file storage box MDF White
(show image)
60490001 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)