location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WAB-5120 wireless access point 300 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5GHz Wireless Access Point, 300Mbps 802.11a/n, Outdoor, Passive PoE, Built-in Antenna
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAB-5120 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867163535
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:34:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne WAB-5120 wireless access point 300 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - IEEE 802.11a, IEEE 802.11n, IEEE 802.3u
  • - 64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
  • - Power over Ethernet (PoE)
  • - Internal Integrated antenna
Long product name LevelOne WAB-5120 wireless access point 300 Mbit/s White Power over Ethernet (PoE) :
The short editorial description of LevelOne WAB-5120 wireless access point 300 Mbit/s White Power over Ethernet (PoE)

802.11a/n, 2T2R, 16 dBi, 600 g
More>>>
LevelOne WAB-5120 wireless access point 300 Mbit/s White Power over Ethernet (PoE):
The official marketing text of LevelOne WAB-5120 wireless access point 300 Mbit/s White Power over Ethernet (PoE) as supplied by the manufacturer

Product Overview
The LevelOne WAB-5120 300Mbps 5G Wireless Outdoor PoE Access Point/Bridge is a high performance last-mile broadband solution that provides reliable wireless network coverage. It complies with IEEE 802.11a/n standards and features a high-power output for higher bandwidth with longer range for outdoor applications.

Flexible Deployment by PoE
The WAB-5120 comes with Passive PoE compatibility which enables a flexible installation even in locations where power outlets are limited or nonexistent.

Easy Installation and Configuration
A web-based utility offers system administrators an easy method to upgrade the firmware and to manage the device over the internet. Using SNMP, the WAB-5120 supports multiple access point configuration from one location. The LED indicators simplify the configuration and management process.

Enhanced Throughput
The WAB-5120 is compliant with IEEE 802.11a/n standards and provides much higher data rates than an IEEE 802.11a solution. It supports up to 40Mbps data rate (throughput) of up to 5km distance. The embedded 16dBi directional dual-polarization antenna with extensive wireless coverage and upgradable external SMA-type interface provide a scalable solution.

Key Features
- Compatible with IEEE 802.11a/n wireless standards on the 5GHz frequency
- Built-in 16dBi directional dual-polarization antenna
- Provides 2 Reverse SMA-Type connectors for optional high-gain antennas
- Supports AP, Client, WDS and AP Repeater Modes
- High reliable IP55 watertight housing endures harsh environments
- Supports Passive Power over Ethernet of 15V
- SNMP remote configuration management

Short summary description LevelOne WAB-5120 wireless access point 300 Mbit/s White Power over Ethernet (PoE):
This short summary of the LevelOne WAB-5120 wireless access point 300 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WAB-5120, 300 Mbit/s, 300 Mbit/s, 10,100 Mbit/s, 5.725 - 5.85, 5.47 - 5.725 GHz, IEEE 802.11a, IEEE 802.11n, IEEE 802.3u, OFDM

Long summary description LevelOne WAB-5120 wireless access point 300 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of LevelOne WAB-5120 wireless access point 300 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

LevelOne WAB-5120. Maximum data transfer rate: 300 Mbit/s, Wi-Fi data rate (max): 300 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Management protocols: Telnet, FTP, SNMP. Product color: White, International Protection (IP) code: IP55. Antenna type: Internal, Antenna features: Integrated antenna, Antenna gain level (max): 16 dBi

Features
2.4 GHz *
No
5 GHz *
Yes
Maximum data transfer rate *
300 Mbit/s
Wi-Fi data rate (max)
300 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Frequency band
5.725 - 5.85, 5.47 - 5.725 GHz
Networking standards
IEEE 802.11a, IEEE 802.11n, IEEE 802.3u
Modulation
OFDM
Operating modes
Access Point (AP),Repeater,Router,Client Bridge,WDS
Transmitting power
24 dBmW
Receiver sensitivity
IEEE 802.11a: -89dBm IEEE 802.11an:-89dBm IEEE 802.11an:-85dBm
Security
Security algorithms *
64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
Protocols
Management protocols
Telnet, FTP, SNMP
Management features
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Power
Power over Ethernet (PoE) *
Yes
Power management
Yes
Design
Product color *
White
Design
International Protection (IP) code
IP55
On/off switch
Yes
Reset button
Yes
LED indicators
Yes
Internal
No
Antenna
Antenna type *
Internal
Antenna features
Integrated antenna
Antenna gain level (max)
16 dBi
Antenna connector type
SMA
Number of connectors
2
Weight & dimensions
Width
4.37" (111 mm)
Depth
10.1" (255.6 mm)
Height
1.88" (47.6 mm)
Weight
21.2 oz (600 g)
Packaging content
AC adapter included
Yes
Cables included
LAN (RJ-45)
Quick start guide
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 95%
Operating temperature (T-T)
-20 - 70 °C
Storage temperature (T-T)
-30 - 80 °C
Storage relative humidity (H-H)
5 - 95%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)