location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC AccuSync AS241W LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AccuSync AS241W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003295
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC AccuSync AS241W LED display 24" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24" LED TN+Film
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 300 cd/m² 1000:1
  • - 15 W
Guarantee: 3 year
Long product name NEC AccuSync AS241W LED display 24" 1920 x 1080 pixels Full HD Black :
The short editorial description of NEC AccuSync AS241W LED display 24" 1920 x 1080 pixels Full HD Black

AS241W, 24" TN, 1920 x 1080 px, 16:9, 300 cd/m2, 1000:1, 5 ms, 4.3kg, Black
More>>>
Short summary description NEC AccuSync AS241W LED display 24" 1920 x 1080 pixels Full HD Black:
This short summary of the NEC AccuSync AS241W LED display 24" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC AccuSync AS241W, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description NEC AccuSync AS241W LED display 24" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of NEC AccuSync AS241W LED display 24" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

NEC AccuSync AS241W. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:26
Uk has collected 2 expert reviews for NEC AccuSync AS241W LED display 61 cm (24") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
NEC

NEC AccuSync AS242W LED display 24" 1920 x 1080 pixels Full HD Black
(show image)
60003810 AS242W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)