location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC AccuSync AS242W LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AccuSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AS242W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003810 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695111783
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:20
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC AccuSync AS242W LED display 24" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24" LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 20 W
Guarantee: 3 years
Long product name NEC AccuSync AS242W LED display 24" 1920 x 1080 pixels Full HD Black :
The short editorial description of NEC AccuSync AS242W LED display 24" 1920 x 1080 pixels Full HD Black

24", TN(1920 x 1080)TFT, 16:9, 250cd/m2, 1000:1, 170°/176°, 5ms, VGA, DVI-D, 24 W, Black
More>>>
Short summary description NEC AccuSync AS242W LED display 24" 1920 x 1080 pixels Full HD Black:
This short summary of the NEC AccuSync AS242W LED display 24" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC AccuSync AS242W, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description NEC AccuSync AS242W LED display 24" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of NEC AccuSync AS242W LED display 24" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

NEC AccuSync AS242W. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Brand Image Article code product Stock Price from
NEC

NEC AccuSync AS222WM LED display 21.5" 1920 x 1080 pixels Full HD Black
(show image)
60003496 AS222WM 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC AccuSync AS241W LED display 24" 1920 x 1080 pixels Full HD Black
(show image)
60003295 AccuSync AS241W 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC AccuSync AS231WM computer monitor 23" 1680 x 1050 pixels Black
(show image)
60002931 AccuSync AS231WM 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC AccuSync AS221WM computer monitor 22" 1680 x 1050 pixels LED Black
(show image)
60002791 AS221WM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)