location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 9450 series large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 9450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C699011A0
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Pro 9450 series large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2880 x 1440 DPI Color
  • - A0 (841 x 1189 mm) Cut sheets
  • - USB port Ethernet LAN
Guarantee: 1 year on-site repair
Optional extension to 3 years
Long product name Epson Stylus Pro 9450 series large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN :
The short editorial description of Epson Stylus Pro 9450 series large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN

Stylus Pro 9450 series, 44" (B0+), High Speed, 2x4 colour
More>>>
Epson Stylus Pro 9450 series large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official marketing text of Epson Stylus Pro 9450 series large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer

High production, B0+ printer

The Epson Stylus Pro 9450 is perfect for larger-scale, cost-effective colour printing on a wide range of cut sheet and roll media up to B0+. It's ideal for POS, CAD and draft proofing applications, while the Stylus Pro 9450 - Film is perfect for screen printing, providing the density and durability of print required on film substrate.

Easy-to-use, flexible and cost-effective

Intuitive control panel offers trouble-free operation. With its high-capacity ink cartridges and the ability to print on media up to 1.5mm thick, the Stylus Pro 9450 offers low cost per print and ensures maximum productivity. It can also print overnight or unattended.

Proven print technology

Perfect printing down to the finest detail with Epson's 3.5pl Ultra Micro Dot™, Variable-sized Droplet Technology™ and Micro Piezo™ drop on-demand inkjet technology. Features the established 4-colour Epson UltraChrome™ ink system with its dual CMYK configuration for professional quality results on a wide range of media every time.

Short summary description Epson Stylus Pro 9450 series large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the Epson Stylus Pro 9450 series large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 9450 series, 2880 x 1440 DPI, 34.3 m²/Hr, 180 x 8, A0 (841 x 1189 mm), 0.08 - 1.50 mm, USB Type-A

Long summary description Epson Stylus Pro 9450 series large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of Epson Stylus Pro 9450 series large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson Stylus Pro 9450 series. Maximum resolution: 2880 x 1440 DPI, Print speed (best quality): 34.3 m²/Hr, Print head: 180 x 8. Maximum print size: A0 (841 x 1189 mm), Media thickness: 0.08 - 1.50 mm. USB connector: USB Type-A. Maximum internal memory: 128 MB, Sound pressure level (printing): 50 dB, Country of origin: Japan. Power consumption (standby): 6 W

Printing
Color *
Yes
Maximum resolution *
2880 x 1440 DPI
Number of print cartridges *
4
Print speed (best quality)
34.3 m²/Hr
Print head
180 x 8
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Cut sheets *
Yes
Media thickness
0.08 - 1.50 mm
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Maximum internal memory
128 MB
Sound pressure level (printing)
50 dB
Country of origin
Japan
Power
Power consumption (active)
50 W
Power
Power consumption (standby)
6 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 2000 / XP, Windows Vista, Mac OS X 10.x.x
Weight & dimensions
Dimensions (WxDxH)
67 x 26.7 x 47.1" (1702 x 678 x 1196 mm)
Weight
198.4 lbs (90 kg)
Packaging data
Package width
31.5" (800 mm)
Package depth
74.8" (1900 mm)
Package height
34.4" (875 mm)
Package weight
302 lbs (137 kg)
Logistics data
Quantity per pallet
1 pc(s)
Quantity per pack
1 pc(s)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
1 pc(s)
Pallet length (UK)
48.8" (124 cm)