location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box ADSL Router (Annex A) wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box ADSL Router (Annex A)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001657
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 year.
Long product name AVM FRITZ!Box ADSL Router (Annex A) wired router :
The short editorial description of AVM FRITZ!Box ADSL Router (Annex A) wired router

FRITZ!Box ADSL Router (Annex A)
More>>>
AVM FRITZ!Box ADSL Router (Annex A) wired router:
The official marketing text of AVM FRITZ!Box ADSL Router (Annex A) wired router as supplied by the manufacturer

FRITZ!Box provides everything you need for fast and secure ADSL websurfing and e-mailing, with one PC or several. Its TÜV-tested firewall ensures Internet security, and its on-line meter lets you keep track of your ADSL budget at all times. You can connect your computers and other Internet-capable devices to your FRITZ!Box - including game consoles such as Xbox or PlayStation -- by USB or a LAN adapter.

Short summary description AVM FRITZ!Box ADSL Router (Annex A) wired router:
This short summary of the AVM FRITZ!Box ADSL Router (Annex A) wired router data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box ADSL Router (Annex A), Ethernet, Fast Ethernet, T-DSL, Arcor DSL,ITU G.992.1 Annex A, T-Com 1TR112 (UR-2), 8.82 oz (250 g), 0.1 Gbit/s, 6.3 x 4.8 x 1.22" (160 x 122 x 31 mm), Windows XP, 2000, Me or 98; Linux (SuSE 9.0), MacOS X (10.3.3 +)

Long summary description AVM FRITZ!Box ADSL Router (Annex A) wired router:
This is an auto-generated long summary of AVM FRITZ!Box ADSL Router (Annex A) wired router based on the first three specs of the first five spec groups.

AVM FRITZ!Box ADSL Router (Annex A). Data link protocols: Ethernet, Fast Ethernet, Supported protocols: T-DSL, Arcor DSL,ITU G.992.1 Annex A, T-Com 1TR112 (UR-2). Weight: 8.82 oz (250 g). Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 6.3 x 4.8 x 1.22" (160 x 122 x 31 mm), Compatible operating systems: Windows XP, 2000, Me or 98; Linux (SuSE 9.0), MacOS X (10.3.3 +). I/O ports: 1 x USB - 4 PIN USB Type B 1 x modem - DSL - RJ-45 (WAN) 2 x network - Ethernet.... Digital signal protocol: ADSL, T-DSL

Ports & interfaces
I/O ports
1 x USB - 4 PIN USB Type B 1 x modem - DSL - RJ-45 (WAN) 2 x network - Ethernet 10Base-T/100Base-TX - RJ-45
Protocols
Data link protocols
Ethernet, Fast Ethernet
Digital signal protocol
ADSL, T-DSL
Protocols
Supported protocols
T-DSL, Arcor DSL,ITU G.992.1 Annex A, T-Com 1TR112 (UR-2)
Weight & dimensions
Weight
8.82 oz (250 g)
Other features
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
6.3 x 4.8 x 1.22" (160 x 122 x 31 mm)
Compatible operating systems
Windows XP, 2000, Me or 98; Linux (SuSE 9.0), MacOS X (10.3.3 +)
Brand Image Article code product Stock Price from
AVM FRITZ!Box Fon ATA 1020 wired router AVM FRITZ!Box Fon ATA 1020 wired router
(show image)
20002297 FRITZ!Box Fon ATA 1020 0.00
(excl. VAT)
0 (incl. VAT)
DrayTek

Draytek Vigor 2600X (Annex A) wired router
(show image)
V2600X-A Vigor 2600X (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)
DrayTek

Draytek Vigor 2600+ (Annex B) wired router
(show image)
V2600+-B Vigor 2600+ (Annex B) 0.00
(excl. VAT)
0 (incl. VAT)
DrayTek

Draytek Vigor 2600+ (Annex A) wired router
(show image)
V2600+-A Vigor 2600+ (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)
DrayTek

Draytek Vigor 2600X (Annex B) wired router
(show image)
V2600X-B Vigor 2600X (Annex B) 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon (Annex A) wired router AVM FRITZ!Box Fon (Annex A) wired router
(show image)
20001673 FRITZ!Box Fon (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon (Annex B) wired router AVM FRITZ!Box Fon (Annex B) wired router
(show image)
20001674 FRITZ!Box Fon (Annex B) 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DSL-564T wired router D-Link DSL-564T wired router
(show image)
DSL-564T DSL-564T 0.00
(excl. VAT)
0 (incl. VAT)
D-Link ADSL-router met ingebouwde 4-poorts switch (Annex B) wired router D-Link ADSL-router met ingebouwde 4-poorts switch (Annex B) wired router
(show image)
DSL-564T/EU ADSL-router met ingebouwde 4-poorts switch (Annex B) 0.00
(excl. VAT)
0 (incl. VAT)
FRITZ!Box 20001658 wired router FRITZ!Box 20001658 wired router
(show image)
20001658 20001658 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)