location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Premium collection HD9870/20R0 fryer Single 7.3 L Stand-alone 2225 W Hot air fryer Champagne, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Premium collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9870/20R0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9870/20R0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389042430
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 20:48:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Premium collection HD9870/20R0 fryer Single 7.3 L Stand-alone 2225 W Hot air fryer Champagne, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single Stand-alone Hot air fryer 7.3 L 3.09 lbs (1.4 kg) Champagne, White
  • - Frying function Baking function Grilling Keep warm function
  • - Digital timer Removable bowl
  • - LED Built-in display
  • - 2225 W
More>>>
Short summary description Philips Premium collection HD9870/20R0 fryer Single 7.3 L Stand-alone 2225 W Hot air fryer Champagne, White:
This short summary of the Philips Premium collection HD9870/20R0 fryer Single 7.3 L Stand-alone 2225 W Hot air fryer Champagne, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Premium collection HD9870/20R0, Hot air fryer, 7.3 L, 3.09 lbs (1.4 kg), Rapid Air, 0.5 h, China

Long summary description Philips Premium collection HD9870/20R0 fryer Single 7.3 L Stand-alone 2225 W Hot air fryer Champagne, White:
This is an auto-generated long summary of Philips Premium collection HD9870/20R0 fryer Single 7.3 L Stand-alone 2225 W Hot air fryer Champagne, White based on the first three specs of the first five spec groups.

Philips Premium collection HD9870/20R0. Product type: Hot air fryer, Capacity: 7.3 L, Fryer food capacity: 3.09 lbs (1.4 kg). Construction type: Single, Product color: Champagne, White, Control type: Buttons, Rotary, Touch. Display type: LED. Power: 2225 W. Width: 12.6" (321 mm), Depth: 17" (433 mm), Height: 12.4" (315 mm)

Performance
Capacity *
7.3 L
Fryer food capacity *
3.09 lbs (1.4 kg)
Low-fat frying technology
Rapid Air
Product type *
Hot air fryer
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Roasting function
Yes
Keep warm function
Yes
Keep warm function time
0.5 h
Adjustable thermostat
Yes
Digital timer
Yes
Country of origin
China
Design
Construction type *
Single
Appliance placement
Stand-alone
Product color *
Champagne, White
Material
Plastic
Handle(s)
Yes
Design
Removable bowl *
Yes
Cord length
31.5" (0.8 m)
Cool wall housing
Yes
On/off switch
Yes
Control type *
Buttons, Rotary, Touch
Dishwasher-proof parts *
Yes
Indication
Built-in display *
Yes
Display type
LED
Ready alarm
Yes
Power
Power *
2225 W
Auto power off
Yes
Weight & dimensions
Width
12.6" (321 mm)
Depth
17" (433 mm)
Height
12.4" (315 mm)
Weight
17.6 lbs (7.99 kg)
Technical details
Warranty period
2 year(s)