location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 9 185H 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P16v Gen 2 (Intel)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21KX001QUK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2024 12:15:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 9 185H 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Core Ultra 9 185H, 16C (6P + 8E + 2LPE)/22T, Max Turbo up to 5.1GHz, 24MB
  • - 16" WUXGA (1920x1200) IPS 400nits 100% sRGB TÜV Low Blue Light
  • - 2x 16GB SO-DIMM DDR5-5600 Non-ECC
  • - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - NVIDIA RTX 3000 Ada Generation 8GB
  • - Windows 11 Pro
Guarantee: 3-year, Courier or Carry-in + 1Y Premier Support from 3Y Depot Windchill bundles (CPN), CO2 Offset 0.5 ton (2nd Generation Carbon Offset Projects)
Long product name Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 9 185H 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The short editorial description of Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 9 185H 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Intel Core Ultra 9 185H, 16C (6P + 8E + 2LPE)/22T, Max Turbo up to 5.1GHz, 24MB, 2x 16GB SO-DIMM DDR5-5600 Non-ECC, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 16" WUXGA (1920x1200) IPS 400nits 100% sRGB TÜV Low Blue Light, NVIDIA RTX 3000 Ada Generation 8GB, Intel Wi-Fi 6E AX211 802.11ax 2x2 + BT5.3, 5.0MP + IR with Privacy Shutter and Human Presence Detection, Windows 11 Pro
More>>>
Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 9 185H 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official marketing text of Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 9 185H 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer

Performance, Portability, & Affordability All in One
- 16″ mobile workstation with Intel® Core™ Ultra processor & up to Intel vPro®
- AI-ready Neuro Processing Unit (NPU) for large workloads & heavy multitasking
- Enable high-end workloads & animations with up to NVIDIA® RTX™ 3000 Ada GPUs
- Protected by ThinkShield, ISV certified, & MIL-STD 810H tested for durability

Short summary description Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 9 185H 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 9 185H 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P16v Gen 2 (Intel), Intel Core Ultra 9, 5.1 GHz, 16", 1920 x 1200 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 9 185H 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 9 185H 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P16v Gen 2 (Intel). Processor family: Intel Core Ultra 9, Processor model: 185H, Processor frequency: 5.1 GHz. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA RTX 3000 Ada. Operating system installed: Windows 11 Pro. Product color: Black. Weight: 4.89 lbs (2.22 kg)

Versatile Workstation for Smart Work
Versatile Workstation for Smart Work

Designed for innovators and professionals, the 16″ ThinkPad P16v Gen 2 mobile workstation packs the power of Intel® Core Ultra™ processors with Intel vPro® and AI-ready integrated Neuro Processing Unit (NPU) for anything you want to do. Even better — it boasts OS alternatives, embracing performance, versatility, mobility, and affordability.

Execute Workloads Like a Boss
Execute Workloads Like a Boss

Now, multitask and execute complex workflows in AI effortlessly with up to NVIDIA® RTX™ 3000 Ada laptop GPUs. Produce high-quality images and animations, and create high-end 3D visualizations, thanks to vast memory and storage options. Also, this mobile workstation runs software optimally as it is Independent Software Vendor (ISV)* certified.*See the complete list of ISV certifications

Embark on a Stunning Visual Journey
Embark on a Stunning Visual Journey

With entry-level to premium display options, narrow bezels for an unobstructed gaze, and a range of brightness and colour gamut options, this 16″ ThinkPad mobile workstation is a visual powerhouse. Choose a 5MP + infrared webcam to enjoy stunning clarity during video calls with HDR400 and Dolby Vision® and elevate online meetings.*Dolby Vision® on select panels only

User Experience Functionality Reimagined
User Experience Functionality Reimagined

With a spill-resistant, full-sized backlit keyboard containing a numeric pad, LED on some keys, and a large TrackPad (115mm / 4.53″), the 16″ ThinkPad P16v Gen 2 workstation is engineered for accessibility, functionality, and usability. Add a Thunderbolt™ 4 Docking station to expand your useable visual real estate with one or two external displays.

Your Connectivity Playground
Your Connectivity Playground

Access designs and move large files at lightning-fast data transfer speed (up to 40Gbps) of Thunderbolt™ 4. Delve into seamless online interactions on WiFi, Ethernet, or 4G/5G. Instantly transfer photos from your phone to the device with Magic Move, and sync data to your workstation with just a tap or swipe via Near Field Communication (NFC)*.*NFC is optional

Fearless in Security, Durability, & Form
Fearless in Security, Durability, & Form

Protected by ThinkShield, the ThinkPad P16v Gen 2 mobile workstation includes a fingerprint reader for easy log in and self-healing BIOS to restore earlier system settings. It is MIL-SPEC tested for ultimate durability, energy efficient with several certifications including EPEAT® Gold, and comprises recycled components and plastic-free packaging.

Design
Color name
Black
Product color *
Black
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
16"
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB color space
sRGB
Color gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 9
Processor model *
185H
Processor cores
16
Processor frequency *
5.1 GHz
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
96 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA RTX 3000 Ada
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Discrete graphics card *
Yes
Audio
Audio chip
Realtek ALC3287
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Bluetooth
Yes
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Keyboard language
English
Keyboard backlit
Yes
Software
Operating system installed *
Windows 11 Pro
Bundled software
Intel Connectivity Performance Suite
Battery
Battery capacity *
90 Wh
Power
AC adapter power
170 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Weight & dimensions
Width
14.4" (365 mm)
Depth
10.3" (262 mm)
Height
0.971" (24.7 mm)
Weight *
4.89 lbs (2.22 kg)
Brand Image Article code product Stock Price from
Lenovo Quectel RM520N-GL 5G M.2 WWAN Module Lenovo Quectel RM520N-GL 5G M.2 WWAN Module
(show image)
4XC1Q34838 Quectel RM520N-GL 5G M.2 WWAN Module 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)