location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X11N40212 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X11N40212
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X11N40212
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892095453 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 01:25:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 4X11N40212 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - USB Power Delivery
  • - MicroSD (TransFlash), SD
  • - Plug and Play
Long product name Lenovo 4X11N40212 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The short editorial description of Lenovo 4X11N40212 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

USB-C Slim Travel Dock
More>>>
Lenovo 4X11N40212 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official marketing text of Lenovo 4X11N40212 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer

The Lenovo Slim USB-C Travel Dock provides a productivity boost to the user by delivering port expansion, high-resolution display support and optimum power delivery anywhere, at home, at work and anywhere in between

Short summary description Lenovo 4X11N40212 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the Lenovo 4X11N40212 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X11N40212, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 65 W, Black, Eclipse Black, MicroSD (TransFlash), SD

Long summary description Lenovo 4X11N40212 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of Lenovo 4X11N40212 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

Lenovo 4X11N40212. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 65 W. Product color: Black, Color name: Eclipse Black, Compatible memory cards: MicroSD (TransFlash), SD. Power source type: USB, Power connector: USB Type-C, Power consumption (max): 65 W. Windows operating systems supported: Windows 10. Depth: 2.17" (55 mm), Height: 0.425" (10.8 mm), Weight: 3.81 oz (108 g)

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
USB Power Delivery
Yes
USB Power Delivery up to
65 W
HDMI ports quantity *
1
Microphone in *
No
Network
Ethernet LAN *
No
Performance
Color name
Eclipse Black
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), SD
HD type
4K Ultra HD
Maximum digital resolution
3840 x 2160 pixels
Maximum refresh rate
60 Hz
Product color *
Black
Plug and Play
Yes
Certification
CB, FCC, ICES, CE, RCM, VCCI, BSMI, Ukraine, EAC, KC
Cooling
Built-in fan
No
Power
Power source type
USB
Power connector
USB Type-C
Power consumption (max)
65 W
Software
Windows operating systems supported
Windows 10
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Depth
2.17" (55 mm)
Height
0.425" (10.8 mm)
Weight
3.81 oz (108 g)
Packaging data
Package width
7.09" (180 mm)
Package depth
3.62" (92 mm)
Package height
1.1" (28 mm)
Package weight
6.74 oz (191 g)
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)