Fujitsu logo

Fujitsu PY-CH6T7BA internal hard drive 6 TB 7200 RPM 3.5" SAS

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18405
Info modified on:
06 Aug 2024, 19:54:03
Long product name Fujitsu PY-CH6T7BA internal hard drive 6 TB 7200 RPM 3.5" SAS:

6 TB, SAS, 7200 rpm, 3.5"

Short summary description Fujitsu PY-CH6T7BA internal hard drive 6 TB 7200 RPM 3.5" SAS:

Fujitsu PY-CH6T7BA, 6 TB, 7200 RPM, 3.5", SAS

Long summary description Fujitsu PY-CH6T7BA internal hard drive 6 TB 7200 RPM 3.5" SAS:

Fujitsu PY-CH6T7BA. HDD capacity: 6 TB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: SAS

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.