location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Slim 5 AMD Ryzen™ 9 PRO 7940HS Laptop 14.5" WQXGA+ 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim 5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82Y5000BUS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197529770283 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 10:57:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Slim 5 AMD Ryzen™ 9 PRO 7940HS Laptop 14.5" WQXGA+ 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 9 PRO 7940HS (16MB Cache, 4GHz)
  • - 36.8 cm (14.5") WQXGA+ 2880 x 1800 OLED, NVIDIA GeForce RTX 4060 (8GB GDDR6)
  • - 16GB (6400MHz) LPDDR5x-SDRAM & 1000GB SSD
Guarantee: 1-year, Courier or Carry-in
Long product name Lenovo Legion Slim 5 AMD Ryzen™ 9 PRO 7940HS Laptop 14.5" WQXGA+ 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray :
The short editorial description of Lenovo Legion Slim 5 AMD Ryzen™ 9 PRO 7940HS Laptop 14.5" WQXGA+ 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray

AMD Ryzen 9 PRO 7940HS (16MB Cache, 4GHz), 16GB LPDDR5x-SDRAM, 1000GB SSD, 36.8 cm (14.5") WQXGA+ 2880 x 1800 OLED, AMD Radeon 780M, NVIDIA GeForce RTX 4060 (8GB GDDR6), WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Lenovo Legion Slim 5 AMD Ryzen™ 9 PRO 7940HS Laptop 14.5" WQXGA+ 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray:
The official marketing text of Lenovo Legion Slim 5 AMD Ryzen™ 9 PRO 7940HS Laptop 14.5" WQXGA+ 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray as supplied by the manufacturer

The World’s Most Portable 14″ AI-tuned Gaming Laptop.
- Compact, lightweight 14″ powerhouse for gamers & creators 
- Lenovo Legion’s first gaming PC with an OLED display
- AI tuning keeps you ahead of the competition & maximizes your performance 
- Powered by AMD Ryzen™ 7000 Series processors 
- Crush competitors with the precision Lenovo Legion TrueStrike keyboard 
- Awe-inducing WQXGA+ Lenovo PureSight Gaming Display

Short summary description Lenovo Legion Slim 5 AMD Ryzen™ 9 PRO 7940HS Laptop 14.5" WQXGA+ 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray:
This short summary of the Lenovo Legion Slim 5 AMD Ryzen™ 9 PRO 7940HS Laptop 14.5" WQXGA+ 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion Slim 5, AMD Ryzen™ 9 PRO, 4 GHz, 14.5", 2880 x 1800 pixels, 16 GB, 1 TB

Long summary description Lenovo Legion Slim 5 AMD Ryzen™ 9 PRO 7940HS Laptop 14.5" WQXGA+ 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray:
This is an auto-generated long summary of Lenovo Legion Slim 5 AMD Ryzen™ 9 PRO 7940HS Laptop 14.5" WQXGA+ 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray based on the first three specs of the first five spec groups.

Lenovo Legion Slim 5. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9 PRO, Processor model: 7940HS, Processor frequency: 4 GHz. Display diagonal: 14.5", HD type: WQXGA+, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Home. Product color: Gray

Speed meets endurance with AMD Ryzen™ processors
Speed meets endurance with AMD Ryzen™ processors

Speed meets endurance when you play with a gaming laptop powered by AMD Ryzen™ processors. Seize the pure performance you need to win, without compromising battery life.

Fully Powered NVIDIA® GeForce RTX™ Graphics Cards. Beyond Fast.
Fully Powered NVIDIA® GeForce RTX™ Graphics Cards. Beyond Fast.

NVIDIA® GeForce RTX™ 40 Series Laptop GPUs power the world’s fastest laptops for gamers and creators. Built with the ultra-efficient NVIDIA Ada Lovelace architecture, they bring a quantum leap in performance with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing. Plus, the Max-Q suite of technologies optimizes system performance, power, battery life, and acoustics for peak efficiency.

Play over 100 high-quality PC games with your new Lenovo Legion and three months of Xbox Game Pass.
Play over 100 high-quality PC games with your new Lenovo Legion and three months of Xbox Game Pass.

Play over 100 high-quality games with your new Lenovo Legion laptop and three months of Xbox Game Pass-including EA Play. With new games added all the time, there's always something new to play. Download and play in full fidelity or play console games from the cloud with a connected controller. See xbox.com/subscriptionterms.

Freeze out the competition
Freeze out the competition

Stay frosty with Lenovo Legion Coldfront 5.0 technology, which easily contends with the most high-pitched battles and heated workloads. A potent fusion of phase-change thermal compounds, hybrid copper heat pipes, expansive air intake and exhaust systems and a massive 12V dual liquid crystal polymer fan system work in sync to vanquish overheating and fan noise. Embrace agility and maintain your chill with the unparalleled cooling of the Legion Coldfront 5.0.

Slim, strong, & supercharged
Slim, strong, & supercharged

Enjoy worry-free portability with a compact gaming rig that’s simultaneously light as a feather and tough as nails. Built with reinforced materials, this sleek and minimalist device punches way above its weight class and boasts simplified cable management, an integrated SD card reader and a secure 1080p webcam with e-shutter.

Gaming and creativity reimagined with Legion OLED
Gaming and creativity reimagined with Legion OLED

Take your gaming and creative endeavors to a whole new level with Legion's first-ever 14″ OLED display. With its breathtaking 16:10 WQXGA+ (2880 x 1800) resolution, vivid contrasts and expansive viewing angle, you'll be able to immerse yourself with unparalleled clarity. The ultra-responsive 120Hz variable refresh rate guarantees lightning-fast speeds for an uninterrupted gaming experience. And content creators will love its 400 nits brightness and extensive 100% DCI-P3 color spectrum that showcases every hue with new depth and vitality.

Charge up, game on
Charge up, game on

Elevate your creative and gaming mobility to new levels with the unstoppable, unflagging performance of the Legion Slim 5's 4-cell 73.6 WHr powerhouse battery. Max out your stamina with Smart Battery 3.0 for non-stop gaming and content creation on the go. The Legion Slim 5's Super Rapid Charge technology charges your device up to 70% in just 30 minutes and 100% in 80 minutes, courtesy of up-to-140W USB-C charging capabilities.

Unlock AI-enhanced gaming supremacy
Unlock AI-enhanced gaming supremacy

Turn your machine into a hyper-intelligent beast with Lenovo AI Engine+ and the LA1 AI Chip. Not everything's about raw power: This smart machine makes use of Smart Engine technology to optimize your gameplay for maximum FPS using system sensors. It only gets better over time, as the Smart Engine analyzes data and metrics to keep you ahead of the competition and maximize your performance for the long haul. Don't settle for anything less than legendary.

Score with every TrueStrike click
Score with every TrueStrike click

Score with every satisfying click on the ultra-accurate and ergonomic Lenovo Legion TrueStrike keyboard, the epitome of keyboard design and performance. The sleek, space-saving layout and 1.5mm key travel distance deliver highly tactile and responsive typing to elevate your gaming and productivity. Featuring white backlight, 100% anti-ghosting, and a highly resistant, abrasion-proof coating, TrueStrike effortlessly endures repetitive use while remaining visually captivating.

Nahimic®Audio by SteelSeries for Gamers: Immersive 3D audio
Nahimic®Audio by SteelSeries for Gamers: Immersive 3D audio

Nahimic by SteelSeries drastically improves your gaming experience by providing unprecedented immersive 3D audio designed for gamers. Experience crystal-clear communication with your teammates, allowing you to use a simple way of mixing and sharing audio streaming journeys like a professional streamer. Nahimic doesn’t just let you play your games, it lets you live them.

Legion Arena, the ultimate gaming hub
Legion Arena, the ultimate gaming hub

Enjoy all your games, all in one place. Legion Arena’s centralized gaming hub easily syncs with popular stores and gaming platforms to give you complete control over how you play, how you browse, and how you manage your game library. No more switching between apps to find your favorite games—you've got all you need in Legion Arena.

Eco-friendly gaming
Eco-friendly gaming

Go green while gaming on the Lenovo Legion Slim 5 Gen 8 (14″ AMD). This ultraportable powerhouse combines the thrill of gaming with eco-friendly features that promote sustainability. With Energy Star® 8.0 and EPEAT® Silver certifications, it's a standout example of responsible technology. Now you can immerse yourself in gaming while reducing your carbon footprint.

Embrace the Lenovo Vantage
Embrace the Lenovo Vantage

Lenovo Vantage gives you an edge by optimizing your settings to elevate your gaming experience. You can adjust, customize, and maximize your laptop’s capabilities through our all-in-one suite of tools. With our real-time performance dashboard, overclocking controls, and AI-performance tuning with intelligent fan controls, nothing stands in the way of your victory.

Legion Ultimate Support
Legion Ultimate Support

Legion Ultimate Support is here to be your META—Most Effective Tactic Available. With one point of contact, you’ll enjoy 24-7, gamer-centric support from a team of IT and gaming experts who can help optimize your hardware and software settings. Legion Ultimate Support pros will keep you productive all day and unbeatable at night.

Design
Color name
Storm Grey
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Housing material
Aluminum
Display
Display diagonal *
14.5"
Display resolution *
2880 x 1800 pixels
Touchscreen *
No
HD type
WQXGA+
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
400 cd/m²
RGB color space
DCI-P3
Color gamut
100%
Maximum refresh rate
120 Hz
Contrast ratio (typical)
100000:1
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 9 PRO
Processor model *
7940HS
Processor cores
8
Processor threads
16
Processor boost frequency
5.2 GHz
Processor frequency *
4 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 780M
Audio
Audio chip
Realtek ALC3287
Audio system
Nahimic Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Camera
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.2
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard language
US English
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard backlit color
White
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
English
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
73.6 Wh
Battery life (max)
8 h
Continuous video playback time
10.4 h
Fast charging
Yes
Power
AC adapter power
170 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Certification
TÜV Rheinland Low Blue Light (Hardware Solution)
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
12.9" (327.5 mm)
Depth
9.87" (250.6 mm)
Height (front)
0.705" (1.79 cm)
Height (rear)
0.839" (2.13 cm)
Weight *
3.86 lbs (1.75 kg)