location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion R25f-30 LED display 24.5" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R25f-30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67B8GACBUK
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 08:41:22
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 67B8GACBUK user manual (9.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 67B8GACBUK user manual (8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion R25f-30 LED display 24.5" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 62.2cm (24.5") Full HD 1920 x 1080 W-LED VA
  • - 7ms, 16:9, 350cd/m², 3000:1
  • - HDMI, DisplayPort
Guarantee: 3-year
Long product name Lenovo Legion R25f-30 LED display 24.5" 1920 x 1080 pixels Full HD Black :
The short editorial description of Lenovo Legion R25f-30 LED display 24.5" 1920 x 1080 pixels Full HD Black

62.2cm (24.5") Full HD 1920 x 1080 W-LED VA, 16:9, 350cd/m², 16.7M, 7ms, 178°/178°, 3000:1
More>>>
Lenovo Legion R25f-30 LED display 24.5" 1920 x 1080 pixels Full HD Black:
The official marketing text of Lenovo Legion R25f-30 LED display 24.5" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

• View your games in extremely sharp clarity on the large, 24.5-inch, VA panel with its FHD resolution;
• Experience unparalleled smoothness in all your games on the 280Hz Legion R25f-30;
• Stay a step ahead of the competition with ultra-responsive gameplay supported by 0.5ms MPRT response times;
• Game without any stutter or motion blur thanks to AMD FreeSync™ Premium and the ClearMR 7000 certification;
Powers high visual fidelity gaming;
• The color of all your game visuals pops on the display with its 99% sRGB and 90% DCI-P3 color space coverage;
• Lighting and shadows in your games look super realistic on the HDR-supported monitor;
• Get situational awareness while you game with rich, stereo sound pumped out by the two, 3W speakers;
Helps you game for hours;
• Comfortably game for hours using the LTPS (Lift, Tilt, Pivot, Swivel) stand to precisely adjust the monitor to suit your preferred seating position;
• Avoid eye strain while gaming with Lenovo’s Natural Low Blue Light technology which reduces harmful blue light without any color distortion;
• The gaming tools supported by Lenovo Artery software let you get a leg up on the competition in any game you play.

Short summary description Lenovo Legion R25f-30 LED display 24.5" 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo Legion R25f-30 LED display 24.5" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion R25f-30, 24.5", 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description Lenovo Legion R25f-30 LED display 24.5" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo Legion R25f-30 LED display 24.5" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo Legion R25f-30. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
24.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Backlight type
W-LED
Touchscreen *
No
Display brightness (peak)
380 cd/m²
Display brightness (typical)
350 cd/m²
Response time *
7 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
0.5 ms
Pixel pitch
0.0111 x 0.0110" (0.283 x 0.28 mm)
Pixel density
90 ppi
Viewable size, horizontal
21.4" (54.4 cm)
Viewable size, vertical
11.9" (30.3 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Color depth
8 bit
Colour gamut standard
DCI-P3
Color gamut
90%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10, Windows 11
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in microphone
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Color name
Raven Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
Network
Wi-Fi
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.31" (13.5 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
19 kWh
Power consumption (typical) *
19 W
Power consumption (max)
28 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
European Product Registry for Energy Labelling (EPREL) code
1609227
Weight & dimensions
Width (with stand)
21.9" (557.3 mm)
Depth (with stand)
10.2" (258.8 mm)
Height (with stand)
19.7" (499.2 mm)
Weight (with stand)
12.1 lbs (5.5 kg)
Width (without stand)
21.9" (557.3 mm)
Depth (without stand)
1.99" (50.5 mm)
Height (without stand)
13" (329.1 mm)
Weight (without stand)
7.94 lbs (3.6 kg)
Bezel width (side)
0.0787" (2 mm)
Bezel width (top)
0.0787" (2 mm)
Bezel width (bottom)
0.728" (1.85 cm)
Packaging data
Package width
25.5" (647 mm)
Package depth
7.4" (188 mm)
Package height
16.5" (420 mm)
Package weight
17.9 lbs (8.1 kg)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort
DisplayPort cable length
70.9" (1.8 m)
Power cable length
70.9" (1.8 m)
Other features
Digital signal format system
Not supported
Volume control
Yes
Warranty period
3 year(s)
Certification
RoHS, EU Energy Efficiency Level (Level-E) Eyesafe Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland Eye Comfort
Country Distributor
United Kingdom 2 distributor(s)