Product Brochure/Datasheet
(1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - simultaneously connecting 3 devices to a single USB port
- - USB male connector that rotates 180 degrees for more convenience
- - Plug and play, no driver installation required
- - ZERO WASTE packaging: 100% recycleable paper packaging
Long product name STANDIVARIUS USB Hub USB 2.0 12 Mbit/s Black
:
USB Hub - Rotating 3-Port USB (2.0) Extender
The short editorial description of STANDIVARIUS USB Hub USB 2.0 12 Mbit/s Black
USB Hub - Rotating 3-Port USB (2.0) Extender
More>>>
Short summary description STANDIVARIUS USB Hub USB 2.0 12 Mbit/s Black:
This short summary of the STANDIVARIUS USB Hub USB 2.0 12 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.
STANDIVARIUS USB Hub, USB 2.0, USB 2.0, 12 Mbit/s, Black, China, USB
Long summary description STANDIVARIUS USB Hub USB 2.0 12 Mbit/s Black:
This is an auto-generated long summary of STANDIVARIUS USB Hub USB 2.0 12 Mbit/s Black based on the first three specs of the first five spec groups.
STANDIVARIUS USB Hub. Host interface: USB 2.0, Hub interfaces: USB 2.0. Data transfer rate: 12 Mbit/s, Product color: Black, Country of origin: China. Power supply type: USB. Width: 1.77" (45 mm), Depth: 1.77" (45 mm), Height: 0.787" (20 mm). Quantity per pack: 1 pc(s), Package width: 2.17" (55 mm), Package depth: 2.17" (55 mm)