location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

STANDIVARIUS Oryx evo D Laptop stand Aluminum, Silver 17"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STANDIVARIUS Check ‘STANDIVARIUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oryx evo D - ergonomic/with document holder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST104111 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0608939562554 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘STANDIVARIUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STANDIVARIUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 07:34:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
STANDIVARIUS ST104111 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points STANDIVARIUS Oryx evo D Laptop stand Aluminum, Silver 17"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - generalist ergonomic laptop stand, suits laptops up to 17" and 4 kg
  • - complies with European and UK ergonomic regulations, certified by IGR Germany
  • - height adjustable to suit individual needs: 4 settings, max. inclination of 55 degrees
  • - in-line document holder to avoid neck pain
  • - small footprint when in use on a desk: 195 x 211 mm
  • - designed to fit the majority of laptops
  • - ideal for hybrid work or while travelling
  • - has variants for specific needs: tall people / small laptops / oversized laptops / limited opening angle of the display
  • - light and thin when folded flat (307 x 210 x 2.5 mm), portable in recycled leather travel sleeve
  • - Lifetime warranty
  • - Zero waste packaging: 100% recycled & recyclable paper
Guarantee: Lifetime
Long product name STANDIVARIUS Oryx evo D Laptop stand Aluminum, Silver 17" :
The short editorial description of STANDIVARIUS Oryx evo D Laptop stand Aluminum, Silver 17"

standivarius Oryx evo D - laptop stand with document holder, silver
More>>>
Short summary description STANDIVARIUS Oryx evo D Laptop stand Aluminum, Silver 17":
This short summary of the STANDIVARIUS Oryx evo D Laptop stand Aluminum, Silver 17" data-sheet is auto-generated and uses the product title and the first six key specs.

STANDIVARIUS Oryx evo D, Laptop stand, Aluminum, Silver, Aluminum, 12", 17", 8.82 lbs (4 kg)

Long summary description STANDIVARIUS Oryx evo D Laptop stand Aluminum, Silver 17":
This is an auto-generated long summary of STANDIVARIUS Oryx evo D Laptop stand Aluminum, Silver 17" based on the first three specs of the first five spec groups.

STANDIVARIUS Oryx evo D. Product type: Laptop stand, Product color: Aluminum, Silver, Material: Aluminum. Tilt angle range: 43 - 55°. Width: 12.1" (307 mm), Depth: 8.27" (210 mm), Height: 0.0984" (2.5 mm). Package width: 13.3" (338 mm), Package depth: 8.98" (228 mm), Package height: 0.276" (7 mm). Packaging content: laptop stand, travel sleeve

Reasons to buy Standivarius Oryx evo D








Ergonomic Design for Improved Posture:


The Oryx Evo D laptop stand raises your laptop to eye level, reducing neck and shoulder strain, and promoting a more ergonomic posture. This setup helps prevent long-term health issues and ensures comfort during extended use.








Integrated Document Holder for Enhanced Productivity:


Features a built-in document holder that keeps your essential papers and materials organized and accessible. This helps reduce clutter on your desk and enhances workflow efficiency by keeping important documents within easy reach.















Portable and Adjustable for Hybrid Work:


Lightweight and designed for easy portability, the Oryx Evo D laptop stand can be effortlessly carried to the office, coffee shop, or while traveling. Its adjustable height and angle settings accommodate various working environments, making it ideal for professionals and those in hybrid work settings.







Sturdy and Stable Design:


Made from high-quality Hylite aluminum, the Oryx Evo D laptop stand provides a stable and secure platform for your laptop. Its robust construction ensures your laptop remains in place, preventing accidental slips and ensuring safety.














Wide Compatibility and Sleek Design:


Suitable for a range of laptop sizes, making it a versatile choice for different devices. The modern, minimalist design complements any workspace or home office setup, enhancing the overall look of your workstation.







Value for Money:


Investing in the Oryx Evo D laptop stand is cost-effective, as it prevents potential health issues and improves productivity. The durable construction and lifetime warranty ensure long-term use, providing excellent value for your money.












Country Distributor
United Kingdom 2 distributor(s)