location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion 7 16IRX9 Intel® Core™ i7 i7-14700HX Laptop 16" 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7 16IRX9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83FD006FUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153334278 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:39:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion 7 16IRX9 Intel® Core™ i7 i7-14700HX Laptop 16" 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Core i7-14700HX, 20C (8P + 12E)/28T, P-core 2.1/5.5GHz, E-core 1.5/3.9GHz, 33MB
  • - 16" 3.2K (3200x2000) IPS 430nits 100% DCI-P3 165Hz Dolby Vision G-SYNC Low Blue Light
  • - 2x 16GB SO-DIMM DDR5-5600
  • - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe
  • - NVIDIA GeForce RTX 4070 8GB , Boost Clock 2175MHz, TGP 130W
  • - Windows 11 Home
Guarantee: 1-year, Courier or Carry-in
Long product name Lenovo Legion 7 16IRX9 Intel® Core™ i7 i7-14700HX Laptop 16" 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black :
The short editorial description of Lenovo Legion 7 16IRX9 Intel® Core™ i7 i7-14700HX Laptop 16" 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Intel Core i7-14700HX, 20C (8P + 12E)/28T, P-core 2.1/5.5GHz, E-core 1.5/3.9GHz, 33MB, 2x 16GB SO-DIMM DDR5-5600, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe, 16" 3.2K (3200x2000) IPS 430nits 100% DCI-P3 165Hz Dolby Vision G-SYNC Low Blue Light, NVIDIA GeForce RTX 4070 8GB , Boost Clock 2175MHz, TGP 130W, Wi-Fi 6E 11ax 2x2 + BT5.3, FHD 1080p with E-shutter, Windows 11 Home
More>>>
Lenovo Legion 7 16IRX9 Intel® Core™ i7 i7-14700HX Laptop 16" 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
The official marketing text of Lenovo Legion 7 16IRX9 Intel® Core™ i7 i7-14700HX Laptop 16" 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black as supplied by the manufacturer

Elevate Your Game
- Hop on stream & clip highlights with Intel® Core™ processors & NVIDIA® GeForce RTX™ 40 Series graphics.
- Unleash the Lenovo AI Engine+ with LA3 & LA1 AI chips to catapult your gaming experience.
- Lenovo Legion ColdFront Hyper technology keeps your device cool & killstreaks hot.
- Choose between two Lenovo Legion PureSight Gaming display options to meet your gaming needs
- Flex control & customization on the Legion TrueStrike keyboard, lit up by Legion Spectrum.

Short summary description Lenovo Legion 7 16IRX9 Intel® Core™ i7 i7-14700HX Laptop 16" 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
This short summary of the Lenovo Legion 7 16IRX9 Intel® Core™ i7 i7-14700HX Laptop 16" 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion 7 16IRX9, Intel® Core™ i7, 16", 3200 x 2000 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Legion 7 16IRX9 Intel® Core™ i7 i7-14700HX Laptop 16" 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of Lenovo Legion 7 16IRX9 Intel® Core™ i7 i7-14700HX Laptop 16" 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

Lenovo Legion 7 16IRX9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-14700HX. Display diagonal: 16", HD type: 3.2K, Display resolution: 3200 x 2000 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Home. Product color: Black

Game without compromise. Go beyond performance with Intel® Core™ processors.
Game without compromise. Go beyond performance with Intel® Core™ processors.

Intel® Core™ processors feature newly optimized hybrid architecture and industry-leading technology that enables you to go beyond gaming and creation. With Intel, you can do it all. From progressing in-game to advancing in real life, Intel empowers you to be your best self.

Beyond Fast
Beyond Fast

NVIDIA® GeForce RTX™ 40 Series Laptop GPUs power the world’s fastest laptops for gamers and creators. Built for the era of AI, they deliver a quantum leap in performance with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing. Plus, the Max-Q suite of technologies optimizes system performance, power, battery life, and acoustics for peak efficiency.

Enjoy 3 Months of Xbox Game Pass Ultimate on Lenovo Legion Devices
Enjoy 3 Months of Xbox Game Pass Ultimate on Lenovo Legion Devices

Play Forza Horizon 5, Battlefield V, and hundreds of other PC games on the Lenovo Legion 7i with 3 months of Game Pass, including EA Play. Enjoy iconic franchises like Halo, and many more. Plus, you get free perks, including in-game content, consumables, and more, as well as member discounts of up to 20% off select games in the Game Pass library, and up to 10% off related game add-ons. With games added all the time, there’s always something new to play.** Game Pass Ultimate: Subscription continues automatically at regular monthly price unless cancelled. Subject to xbox.com/subscriptionterms.** All accessories sold separately

Game Smarter, Create Better: AI-Tuned Excellence
Game Smarter, Create Better: AI-Tuned Excellence

Experience gaming like never before, where AI handles the heavy lifting. Embrace cutting-edge technology that evolves in sync with your passions. Powered by Lenovo AI Engine+ with the LA3 and LA1 AI chips, Legion 7i's Adaptive Performance feature continuously scrutinizes real-time sensor data, intelligently distributing resources to key components like CPU, GPU, and memory. Enjoy up to a 7% boost in gaming performance and a 24% improvement in DCC apps. With our Smart FPS feature, finding the optimal FPS for your games is effortless, enhancing performance by up to 15% at the flip of a switch.

Game Smarter, Game Cooler
Game Smarter, Game Cooler

Designed with gamers in mind, Legion ColdFront Hyper keeps your device cool by introducing innovative air pathways. With both fans spinning in opposite directions, cool air is guided inward through a central Hyper Chamber. Additionally, the sealed chamber ensures that hot air stays clear of the chassis, directing it out from the rear. This design eliminates the issue of hot air blowing onto your hand while using a mouse near the side vents—a true game-changer for uninterrupted play. You'll enjoy up to an extra 25W of power, a 2°C drop in skin temperature, and a 2dB reduction in noise.

Seize Every Pixel, Embrace Every Game
Seize Every Pixel, Embrace Every Game

Ready to level up your gaming? The Lenovo Legion PureSight Gaming Display is your ticket to the big leagues. Choose from two high-res panel options—a crisp 3.2K with 100% DCI-P3 colour accuracy or a sweeping WQXGA (2560 x 1600) with 240Hz refresh rate. You're in the game with the immersive 16:10 aspect ratio, a bezel-less design, and high refresh rates. And with VESA DisplayHDR™ 400 certification, you'll experience colours and contrasts like never before. Plus, we've got your back with TÜV Rheinland low blue light certification, reducing eye strain during those marathon gaming sessions. Time to unlock your gaming potential!

Keys to Precision & Comfort
Keys to Precision & Comfort

Weild the Legion TrueStrike gaming keyboard, the perfect set of controls for gamers who demand precision, and customization options. This full-sized keyboard features full-sized arrow and number pad keys and a large Mylar touchpad. Fully customizable RGB powered by Legion Spectrum and customizable colour patterns with Legion Space give you the power to create a stellar ambiance while you game, as well as a white backlight when discretion is needed. Plus, with 1.5mm key travel and support for swappable keycaps, you can create the perfect setup for your play style.

Design That Defies Limits
Design That Defies Limits

Welcome to the Legion 7i Gen 9 laptop, your stealthy gaming sidekick. With a sleek design crafted in anodized aluminum, it's ready to take on your daily routine. Portable, rugged, and available in Eclipse Black or Glacier White, it's your perfect partner for gaming adventures. Rear light-up ports make connections a breeze, even in low light. Your privacy? Sorted, thanks to the quick log-in fingerprint reader and a 1080p camera with an e-privacy shutter. Stay in control with a power button that signals fan mode. So, why wait? Make the Legion 7i your gaming sidekick today.

Never Pause the Action
Never Pause the Action

Packed with a robust 4-cell 99.99Whr battery, the Legion 7i Gen 9 laptop is a powerhouse that ensures you're never left hanging mid-game or during your creative endeavors. With Super Rapid Charge technology, you can charge up to 30% capacity in just 10 minutes or reach an impressive 70% capacity in a mere 30 minutes. In only 80 minutes, you'll have a full charge to fuel your gaming sessions. What's more, Legion 7i Gen 9 supports lightning-fast 140W USB-C charging, ensuring you spend less time plugged in and more time immersed in your favorite games or gaming live streams. Say goodbye to battery anxiety and hello to uninterrupted gaming and creation.

Game With Speed & Space
Game With Speed & Space

With high-speed memory and efficient storage options, multitasking becomes a breeze, and you can enjoy a seamless experience while gaming, streaming, or tackling high-computing STEM coursework. With abundant 5600MHz DDR5 memory, you'll experience seamless multitasking and rapid load times for all your games and applications. Plus, with two SO-DIMM slots, you have room for future memory upgrades, ensuring your laptop remains future-proof. For storage, indulge in bountiful M.2 2280 PCIe Gen 4 storage, delivering incredible speed and responsiveness to your system.

Stay Connected & In Control
Stay Connected & In Control

Stay connected and in control with Legion 7i's top-notch connectivity. Enjoy lightning-fast WiFi 7 for lag-free online gaming and seamless streaming. With Bluetooth 5.2, effortlessly pair all your Legion peripherals for a hassle-free experience. The Legion 7i is equipped with an array of ports, including two USB-A 3.2 and three USB-C ports, ensuring you can connect all your devices with ease. ThunderBolt™ 4 delivers blazing-fast data transfer speeds and supports 140W Power Delivery, while the HDMI 2.1 ensures high-quality video output. Additionally, the SD card reader 3.0 simplifies content transfer.

Gear Up, Game On
Gear Up, Game On

With Legion, you have the freedom to choose your gear, ensuring you're always ready for the next gaming adventure. Build your ultimate gaming setup with the Legion Y27h-30 monitor, Legion M300s RGB Gaming Mouse, Legion H200 Gaming Headset, Legion K300 RGB Gaming Keyboard, and the Legion Gaming Mouse Pad. It's your choice to go all out and create an ultimate gaming setup or keep it light and mobile with just the gaming mouse and the Legion Active Gaming Backpack, ensuring you can take your gaming prowess with you wherever you roam. Stay connected, stay in control, and stay ahead with Legion accessories that complement your gaming style.*Accessories sold separately

Nahimic® Audio By SteelSeries for Gamers, Immersive 3D Audio
Nahimic® Audio By SteelSeries for Gamers, Immersive 3D Audio

Experience gaming on a new level with Nahimic by SteelSeries on the Legion 7i Gen 9 laptop. Designed specifically for gamers, it delivers immersive 3D audio that enhances your in-game journey. Communicate with your teammates in crystal-clear quality or mix and share audio streams like a professional. Nahimic doesn't just enhance your gaming—it immerses you in it.

Embrace the Lenovo Vantage
Embrace the Lenovo Vantage

Lenovo Vantage allows you to optimize settings elevating your gaming experience. You can adjust, customize, and maximize your laptop’s capabilities through our all-in-one suite of tools. With our real-time performance dashboard, overclocking controls, and Custom Mode with fan control, nothing stands in the way of your success.

Maximize Your In-Game Immersion and Awaken Your Device
Maximize Your In-Game Immersion and Awaken Your Device

Tobii Horizon is a cutting-edge gearless head tracking software that allows you to experience a whole new level of immersion in an epic selection of games and game franchises.** All accessories sold separately

A League of Power Players in Your Corner
A League of Power Players in Your Corner

Why not start every game with an A-team advantage? Harness the power of elite technicians who speak your language, and defeat bugs or flaws on command. Armed with an arsenal of tips and tricks, they’ll help you outwit your competition and go for gold.  Our team is here to help you 24/7 via chat, email, or phone. Skip the line and get straight to a real person who knows a gamer’s most pressing needs – and meets them with passion and speed.

Design
Color name
Eclipse Black
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Aluminum
Display
Display diagonal *
16"
Display resolution *
3200 x 2000 pixels
Touchscreen *
No
HD type
3.2K
Panel type
IPS
LED backlight
Yes
Anti-glare screen
Yes
Display brightness
430 cd/m²
RGB color space
DCI-P3
Color gamut
100%
Maximum refresh rate
165 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7 (14th gen)
Processor model *
i7-14700HX
Processor cores
20
Processor threads
28
Processor boost frequency
5.5 GHz
Performance cores
8
Efficient cores
12
Performance-core Max Turbo Frequency
5.5 GHz
Efficient-core Max Turbo Frequency
3.9 GHz
Performance-core base frequency
2.1 GHz
Efficient-core base frequency
1.5 GHz
Processor cache
33 MB
Processor cache type
Smart Cache
Processor base power
55 W
Maximum turbo power
157 W
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio chip
Realtek ALC3287
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.3
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel HM770
Keyboard
Pointing device
Touchpad
Keyboard language
UK English
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit color
RGB
Keyboard backlit zone
Per-key RGB
Software
Operating system architecture
64-bit
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
99.9 Wh
Power
AC adapter power
230 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Weight & dimensions
Width
14.1" (357.7 mm)
Depth
10.3" (262.5 mm)
Height (front)
0.693" (1.76 cm)
Height (rear)
0.78" (1.98 cm)
Weight *
4.94 lbs (2.24 kg)
Packaging content
Mouse included
Yes
Country Distributor
United Kingdom 2 distributor(s)