location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CP3505dn Color 1200 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP3505dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB443A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 12 Aug 2009
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet CP3505dn Color 1200 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 21 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 65000 pages per month
  • - Total number of input trays: 2 Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - Internal memory: 384 MB 450 MHz
Guarantee: One-year, next-day, onsite limited
Long product name HP LaserJet CP3505dn Color 1200 x 600 DPI A4 :
The short editorial description of HP LaserJet CP3505dn Color 1200 x 600 DPI A4

LaserJet CP3505dn - 22 ppm, 1200 x 600, Duplex, 384 MB, 450 MHz, USB 2.0, Fast Ethernet, 28.0 kg
More>>>
HP LaserJet CP3505dn Color 1200 x 600 DPI A4:
The official marketing text of HP LaserJet CP3505dn Color 1200 x 600 DPI A4 as supplied by the manufacturer

Motivate work teams with brilliant color that is delivered quickly and with unprecedented ease.

Built to boost productivity
Your work team wants color output, and they want it delivered fast. HP understands, which is why this
printer produces both color and black-and-white pages at speeds up to 22 pages per minute (ppm).
Unlike some competitors’ printers, which can take over a minute to deliver a first page, this printer delivers in just 17 seconds from Sleep mode or less than 12.5 seconds from Ready mode with Instant-on Technology. Since many print jobs are three pages or less, your document will often finish printing before
other printers even warm up. Enjoy further time savings and hassle-free printing with easy-toremember
driver shortcuts for your customized print jobs. Move forward with business instead of waiting at the printer.

Easy, easy, easy
This printer was designed for effortless operation. Original HP print cartridges are preinstalled when your printer arrives. To print, simply remove the protective packaging. Original HP print cartridges make the system easy to use, manage, and maintain. Print driver settings ensure optimal results on a variety
of media. And convenient front access simplifies interaction with the paper path and print cartridges.
HP’s flexible printer management tools feature industry-leading capabilities such as convenient supplies reordering, color and device usage reporting, and helpful alerts. HP Web Jetadmin helps IT professionals manage fleets of printers. HP Easy Printer Care Software helps smaller businesses manage up to 15 HP printers. The printer includes a one-year, next-day, onsite warranty. Increase printer uptime, reduce costs, and save time further by using HP Services. HP Service Engineers deliver expert service and help you keep your printing environment running smoothly. Choose from pre-packaged or customized services levels for flexible onsite services, installation, and technical phone support services that fit your business needs.

Short summary description HP LaserJet CP3505dn Color 1200 x 600 DPI A4:
This short summary of the HP LaserJet CP3505dn Color 1200 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CP3505dn, Laser, Color, 1200 x 600 DPI, A4, 21 ppm, Duplex printing

Long summary description HP LaserJet CP3505dn Color 1200 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet CP3505dn Color 1200 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet CP3505dn. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 65000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Network ready. Product color: Gray

Printing
Print speed (color, normal quality, A4/US Letter)
21 ppm
Print speed (black, draft quality, A4/US Letter)
21 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
12.5 s
Features
Maximum duty cycle *
65000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Maximum number of input trays
3
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
JIS B-series sizes (B0...B9)
B5
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Optional connectivity
Parallel
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, EAP, EAP-TLS, PEAP, SSL/TLS
Supported network protocols (IPv4)
DHCPv6, HTTP, HTTPS, LPD, IPP, MLDv6, ICMPv6, FTP, WS
Supported network protocols (IPv6)
FTP, IPP2, Auto-IP, SLP, IGMPv2, BOOTP/DHCP, WINS, SNMPv1/v2c/v3, TFTP, HTTP, HTTPS, LPD
Management protocols
SNMP v3,
Performance
Internal memory *
384 MB
Maximum internal memory
1024 MB
Memory slots
1
Memory type
DDR2
Processor frequency
450 MHz
Sound pressure level (printing)
52 dB
Design
Product color *
Gray
Power
Power consumption (printing) *
465 W
Power consumption (standby)
42 W
Power consumption (off)
0.25 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Solaris 10 U4, Solaris 10 U5, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, SuSE Linux 9.3
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x
Operational conditions
Operating temperature (T-T)
10 - 27 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 70%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 102362.2" (0 - 2600 m)
Operating temperature (T-T)
50 - 81 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
61.7 lbs (28 kg)
Dimensions (WxDxH)
16.3 x 20.1 x 16.9" (413 x 510 x 430 mm)
Packaging data
Package weight
68.3 lbs (31 kg)
Other features
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
17 - 25 °C
Mac compatibility
Yes
Print margin bottom (A4)
0.197" (5 mm)
Print margin left (A4)
0.197" (5 mm)
Print margin right (A4)
0.197" (5 mm)
Print margin top (A4)
0.197" (5 mm)
Standard output capacity for envelopes
10 sheets
Acoustic pressure emissions
52 dB
Print quality (color, best quality)
1200 DPI
Print speed (color, best quality, A4)
21 ppm
Print speed (black, best quality, A4)
21 ppm
Networking features
Fast Ethernet
Print quality (black, best quality)
1200 x 600 DPI
Standard output capacity for transparencies
50 sheets
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
22.6 x 22.4 x 21.2" (575 x 570 x 538 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:13:46
Uk has collected 10 expert reviews for HP LaserJet CP3505dn Colour 1200 x 600 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcauthority.com.au
Updated:
2015-06-25 06:19:51
The CP3505x made an appearance in our business section just last month, gaining a warm recommendation for its manageability, speed and quality. But does the HP look as good when pitched against five lower-priced competitors?The short answer is: yes. Co...
Bottom line It isn’t cheap, but plenty of features and top quality propel this printer to the top of the pile...
83%
itreviews.com
Updated:
2015-06-25 06:19:51
The CP3505x stands out against other colour lasers in its class, thanks mainly to a 21ppm laser engine, capable of printing in colour at the same speed as monochrome. Print quality is excellent too, even on plain paper, plus you get two paper trays, a...
0%
alphr.com
Updated:
2015-06-25 06:19:51
A low-cost colour laser with a fair turn of speed, good quality output and useful colour-print controls. HPs venerable Color Laserjet 3800 family of printers gets its marching orders to be replaced by the CP3505 range, which HP claims is unique, as i...
83%
expertreviews.co.uk
Updated:
2015-06-25 06:19:51
An excellent example of colour laser technology, if you can afford it. The HP produces exceptional photo output, but it comes at a price, and networking is extra. Several of the printers in this group ended up with the respectable but uninspiring s...
60%
v3.co.uk
Updated:
2015-06-25 06:19:51
They may not be the cheapest printers around, but HPs Color Laserjets certainly deliver in terms of value for money. Thats particularly true of the new CP3505x, which replaces the ageing 3800, and which we found to be an exceptionally good choice for...
Good HP Jet Direct network interface and print server; good-quality output...
Bad Limited envelope capacity; no sorting/finishing options...
Bottom line If youre looking for a fast and affordable network colour laser printer, this is it...
80%
pcmag.com
Updated:
2015-06-25 06:19:51
The HP Color LaserJet CP3505n Printer ($899 direct) delivers both more and less than you might expect from a printer aimed at a small to mid-size office or workgroup. On the more side, the printer comes with both a standard driver and an alternative...
Good Extras include a Web-based print cost estimator and a driver with print-preview features.
Bad Subpar text quality for a laser. Limited paper handling. A touch slow for the price.
Bottom line The HP Color LaserJet CP3505n Printer offers notable extras, including a Web-based print cost estimator, but it comes up just a touch short on the basics...
50%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)