location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC129XLBK ink cartridge 1 pc(s) Original High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Inkjet Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC129XLBK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054189478583 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 17:00:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother LC129XLBK ink cartridge 1 pc(s) Original High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Supply type: Single pack
  • - High (XL) Yield
  • - Black ink page yield: 2400 pages
  • - Brand compatibility: Brother
  • - 1 pc(s)
Long product name Brother LC129XLBK ink cartridge 1 pc(s) Original High (XL) Yield Black :
The short editorial description of Brother LC129XLBK ink cartridge 1 pc(s) Original High (XL) Yield Black

Genuine LC129XLBK High Yield Ink Cartridge – Black
More>>>
Brother LC129XLBK ink cartridge 1 pc(s) Original High (XL) Yield Black:
The official marketing text of Brother LC129XLBK ink cartridge 1 pc(s) Original High (XL) Yield Black as supplied by the manufacturer

The Brother LC129XLBK High Yield Black Ink Cartridge – Single Pack. Prints about 2,400 pages.

Short summary description Brother LC129XLBK ink cartridge 1 pc(s) Original High (XL) Yield Black:
This short summary of the Brother LC129XLBK ink cartridge 1 pc(s) Original High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC129XLBK, High (XL) Yield, Black, 1 pc(s), 2400 pages, Single pack

Long summary description Brother LC129XLBK ink cartridge 1 pc(s) Original High (XL) Yield Black:
This is an auto-generated long summary of Brother LC129XLBK ink cartridge 1 pc(s) Original High (XL) Yield Black based on the first three specs of the first five spec groups.

Brother LC129XLBK. Cartridge capacity: High (XL) Yield, Supply type: Single pack, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 2400 pages

Features
Quantity per pack *
1 pc(s)
Black ink page yield *
2400 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Features
Printing colors *
Black
Brand compatibility *
Brother
Supply type *
Single pack
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)